Product Overview: TMS5701113CPGETQ1R from Texas Instruments
The TMS5701113CPGETQ1R is a robust, high-performance automotive microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI). This MCU is part of TI's Hercules™ TMS570 series, which is specifically engineered to meet the rigorous demands of safety-critical applications within the automotive sector. The TMS5701113CPGETQ1R is an ideal choice for developers looking to implement advanced driver assistance systems (ADAS), in-vehicle networking, powertrain, and body electronics.
Key Features
- High-Performance ARM Cortex-R4F Core: The MCU features a 32-bit ARM Cortex-R4F CPU core that can run at speeds up to 180 MHz, offering high computational power and real-time processing capabilities.
- Integrated Safety Features: With built-in safety features that include error correction code (ECC) on both flash and RAM, lockstep CPU, and a self-test library, the MCU is designed to meet ASIL-D standards, the highest level of automotive safety integrity.
- Memory and Storage: It comes with 3MB of integrated flash memory and 256KB of RAM, providing ample space for complex automotive applications.
- Enhanced Connectivity: The device includes a range of communication interfaces such as CAN, LIN, and FlexRay, facilitating versatile connectivity options for various in-vehicle systems.
- Robust Design: The TMS5701113CPGETQ1R is designed to operate in harsh automotive environments, withstanding temperatures ranging from -40°C to +125°C.
Applications
The MCU's combination of processing power, safety features, and connectivity makes it suitable for a wide array of automotive applications, including:
- Advanced Driver Assistance Systems (ADAS)
- Electronic Brake Systems
- Electric Power Steering
- Active Suspension Control
- Vehicle Stability Control Systems
The TMS5701113CPGETQ1R from Texas Instruments represents a significant advancement in automotive MCU technology, ensuring reliability, performance, and adherence to the highest safety standards. Its comprehensive feature set enables automotive engineers to design systems that enhance vehicle performance, safety, and connectivity.