EN
  • EN
  • DE

TMS5701115CPGEQQ1

Part No TMS5701115CPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797653-TMS5701115CPGEQQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Family Name TMS5701115
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5701115CPGEQQ1 CAD Model

Description

Introducing the TMS5701115CPGEQQ1 Microcontroller from Texas Instruments

The TMS5701115CPGEQQ1 is a high-performance automotive-grade microcontroller designed by the renowned semiconductor manufacturer, Texas Instruments. This powerful MCU is part of the Hercules TMS570 series, which is specifically engineered to meet the rigorous standards of safety-critical applications. The TMS5701115CPGEQQ1 is an ideal choice for developers looking to create advanced systems in the automotive, transportation, and industrial sectors.

At the heart of the TMS5701115CPGEQQ1 lies a robust ARM Cortex-R5F core, which operates at a frequency of up to 180 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks with ease. Additionally, the microcontroller features built-in safety mechanisms that comply with the ISO 26262 standard, ensuring reliable operation in systems where safety is paramount.

The MCU boasts an impressive array of integrated features, including:

  • Memory: Equipped with 1.5MB of integrated Flash memory and 192KB of RAM, the TMS5701115CPGEQQ1 provides ample space for application code and data storage.
  • Connectivity: A variety of communication interfaces are supported, such as CAN, LIN, and Ethernet, facilitating easy integration into a wide range of network architectures.
  • Digital and Analog Peripherals: It includes multiple timers, ADCs, and PWM outputs, which are essential for precise control and measurement tasks.
  • Error Detection: Features like ECC (Error Correction Code) on Flash and RAM, and a built-in self-test (BIST) functionality, enhance the reliability of operation under various conditions.

For developers, Texas Instruments provides comprehensive support through software libraries, development tools, and reference designs. The TMS5701115CPGEQQ1 is also supported by Texas Instruments' HALCoGen software, which simplifies the configuration of on-chip peripherals and minimizes the time spent on low-level coding.

In summary, the TMS5701115CPGEQQ1 from Texas Instruments is a sophisticated microcontroller that offers a balance of performance, safety features, and connectivity options, making it an excellent choice for developers working on safety-critical applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1947 $80.3894
4+ $32.9803 $131.9212
5+ $31.9497 $159.7485
7+ $30.9190 $216.4330
9+ $29.8884 $268.9956
12+ $26.7965 $321.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess