EN
  • EN
  • DE

TMS5702134DPGEQQ1

Part No TMS5702134DPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797661-TMS5702134DPGEQQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Family Name TMS5702134
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5702134DPGEQQ1 CAD Model

Description

Product Overview: TMS5702134DPGEQQ1

The TMS5702134DPGEQQ1 is a robust microcontroller unit (MCU) developed by Texas Instruments, specifically designed for automotive and industrial applications that demand high levels of reliability and performance. This product is part of the Hercules TMS570 series, which is renowned for its safety features and real-time control capabilities.

Key Features:

  • Performance: At the heart of the TMS5702134DPGEQQ1 is an ARM Cortex-R4F core that operates at frequencies up to 180 MHz. This core provides the computational power necessary for complex algorithms and control systems.
  • Memory: The MCU comes with an impressive suite of memory features, including 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for application code and data storage.
  • Safety: Safety is a hallmark of the Hercules series, with the TMS5702134DPGEQQ1 featuring built-in hardware safety mechanisms such as ECC (Error Correction Code), parity checks, lockstep CPUs, and a BIST (Built-In Self-Test) for RAM.
  • I/O and Peripherals: A wide range of communication interfaces are supported, including CAN, LIN, Ethernet, and FlexRay, making this MCU highly versatile in various connectivity scenarios. Additionally, it offers multiple PWM outputs, ADC inputs, and other general-purpose I/O pins.
  • Power Management: Designed with power efficiency in mind, the TMS5702134DPGEQQ1 includes features such as low-power modes and an integrated power supply to minimize energy consumption.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Package: The device is housed in a 144-pin LQFP (Low-profile Quad Flat Package), which allows for a compact footprint on printed circuit boards.

Applications:

The TMS5702134DPGEQQ1 is ideal for a variety of applications that require high levels of processing power and safety integrity. These applications include automotive safety systems, motor control, industrial automation, flight control systems, and any system that must adhere to safety standards such as ISO 26262 for automotive or IEC 61508 for industrial safety.

Conclusion:

In summary, the TMS5702134DPGEQQ1 from Texas Instruments is a top-tier MCU that offers a blend of performance, safety, and versatility. Its comprehensive set of features makes it an excellent choice for designers who need a reliable and efficient solution for safety-critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.6961 $224.6961
2+ $201.4517 $402.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess