EN
  • EN
  • DE

TMS74LS273D

Part No TMS74LS273D
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100561-TMS74LS273D
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS74LS273D CAD Model

Description

Overview of Texas Instruments TMS74LS273D

The TMS74LS273D is a high-performance integrated circuit produced by Texas Instruments, designed to offer reliable solutions for digital systems. This particular component is part of the 74LS series, which is well-known for its low-power Schottky technology, enabling faster speeds and better power efficiency compared to traditional TTL logic devices.

Key Features

  • Octal D-Type Flip-Flop: The TMS74LS273D features eight edge-triggered D-type flip-flops with clear inputs, making it ideal for applications requiring the capture and storage of data bits.
  • Direct Clear Function: Each flip-flop has an individual clear input, which, when activated, resets the Q output to a low state, providing a synchronous reset capability.
  • Wide Operating Voltage Range: This device operates within a wide voltage range, typically from 4.75V to 5.25V, allowing for flexible integration into various digital systems.
  • Compatibility: The TMS74LS273D is designed to be directly compatible with other 74LS series logic devices, as well as many other logic families, making it a versatile choice for system design.

Applications

The TMS74LS273D is suitable for a broad range of digital applications, including:

  • Register and buffer storage
  • Control registers
  • System state storage
  • Reliable data capture in communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS74LS273D is no exception. The device is rigorously tested to ensure it meets the stringent requirements expected from industrial and commercial applications. Texas Instruments' manufacturing processes are designed to produce highly reliable components that can withstand the rigors of everyday use.

Product Packaging

The TMS74LS273D comes in a standard SOP (Small Outline Package) form factor, making it easy to handle and integrate into printed circuit boards (PCBs). The package is optimized for efficient heat dissipation and space-saving on the PCB, ensuring a compact and effective design solution.

With its robust design, compatibility, and Texas Instruments' reputation for quality, the TMS74LS273D is an excellent choice for designers looking to incorporate a dependable octal flip-flop into their digital systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess