EN
  • EN
  • DE

TMUX1108PWR

Part No TMUX1108PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 4OHM 16TSSOP / 1 Circuit IC Switch 8:1 4Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Circuit SP8T
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 6ns (Typ)
-3db Bandwidth 90MHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 7pF, 60pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -65dB ~ -45dB @ 1MHz ~ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1108
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847954-TMUX1108PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1108PWR CAD Model

Description

Introducing the TMUX1108PWR from Texas Instruments

The TMUX1108PWR is a precision, low-on-resistance, 8:1, single-channel multiplexer from Texas Instruments (TI), designed for exceptional performance in a wide range of applications. This advanced switch is ideal for signal routing in various systems, including data acquisition, communication equipment, and industrial process control, where a high degree of reliability and efficiency is required.

At the heart of the TMUX1108PWR's design is its low charge injection, low power consumption, and ESD protection of ±4 kV (HBM), which ensures minimal impact on signal integrity and robustness in harsh environments. The device operates from a single supply range of 1.08 V to 5.5 V, making it versatile for both portable and fixed power applications. Its wide operating temperature range from -40°C to +125°C guarantees reliable performance under extreme conditions.

With a bidirectional signal flow, the TMUX1108PWR can pass signals from the common port (D) to one of the eight normally open (NO) ports or vice versa, without the need for additional signal inversion. Its low-on-resistance of typically 2.5 ohms ensures minimal signal distortion and voltage drop, making it an excellent choice for precision applications.

The TMUX1108PWR also features break-before-make switching, which prevents signal overlap during channel transitions and protects against shorting and signal degradation. Its compact TSSOP-16 package allows for a minimal footprint on PCBs, providing a space-efficient solution for high-density designs.

For design flexibility, the TMUX1108PWR includes an array of logic-compatible control inputs, which simplify interfacing with a variety of microprocessors and digital systems. The device's fail-safe logic ensures that all channels are turned off in the event of a power loss, further enhancing system safety.

TI's commitment to quality and performance is evident in the TMUX1108PWR, making it a reliable and efficient choice for designers seeking a high-performance multiplexer for their next project. With its combination of low-on-resistance, precision signal handling, and robust construction, the TMUX1108PWR is poised to meet the demanding requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6246 $52.4920
47+ $2.1535 $101.2145
72+ $2.0862 $150.2064
100+ $2.0189 $201.8900
129+ $1.9516 $251.7564
172+ $1.7497 $300.9484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess