EN
  • EN
  • DE

TMUX1308QPWRQ1

Part No TMUX1308QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE, 1-CHANNEL, 8:1 GENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1 Circuit IC Switch
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TMUX1308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TMUX1308QPWRQ1DKR, 296-TMUX1308QPWRQ1TR, 296-TMUX1308QPWRQ1CT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852292-TMUX1308QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX1308QPWRQ1 CAD Model

Description

The TMUX1308QPWRQ1 is a state-of-the-art, high-performance analog multiplexer/demultiplexer from Texas Instruments, designed to cater to a wide range of applications, from automotive to industrial systems. This precision device offers single-ended or differential configurations, providing design flexibility for various signal routing needs.

Key Features

  • Channel Configuration: The TMUX1308QPWRQ1 features an 8:1 configuration, allowing it to route eight different analog signals to a single output. This capability is particularly useful in applications where PCB space is at a premium and multiple signals need to be processed through a single analog-to-digital converter (ADC).
  • Low On-Resistance: The device boasts a low on-resistance of typically 5 ohms, which minimizes signal attenuation and ensures that the integrity of the signal is maintained during transmission through the multiplexer.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 2.7V to 5.5V, accommodating various supply levels and making it suitable for battery-operated and portable devices.
  • Low Power Consumption: With its low power consumption, the TMUX1308QPWRQ1 is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range of -40°C to 125°C, making it robust and reliable for use in harsh environments.
  • Automotive Qualified: As a Q1 device, the TMUX1308QPWRQ1 meets the stringent requirements of the automotive industry, ensuring reliability and performance in automotive applications.

Applications

The flexibility and performance of the TMUX1308QPWRQ1 make it an excellent choice for various applications, including:

  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • Industrial control and automation systems
  • Data acquisition systems
  • Test and measurement equipment
  • Medical equipment

With its robust design and advanced features, the TMUX1308QPWRQ1 from Texas Instruments is an ideal solution for designers looking to optimize their signal routing with precision and reliability.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2888 $50.5400
425+ $0.2369 $100.6825
655+ $0.2295 $150.3225
905+ $0.2221 $201.0005
1,165+ $0.2147 $250.1255
1,560+ $0.1925 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess