EN
  • EN
  • DE

TMUX1511PWR

Part No TMUX1511PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 14TSSOP  /  4 Circuit IC Switch 1:1 4.5Ohm 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 70mOhm
Switch Time (Ton, Toff) (Max) 60µs, 4µs
-3db Bandwidth 3GHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 2.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TMUX1511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53442-6,296-53442-2,296-53442-1
Standard Package 2,000
Win Source Part Number 966566-TMUX1511PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1511PWR CAD Model

Description

The TMUX1511PWR is a state-of-the-art analog multiplexer from Texas Instruments, designed for precision and reliability in a wide range of applications. This device is part of TI's extensive portfolio of switch and multiplexer products, known for their robust performance and integration of innovative features.

Key Features

  • Multiple Channel Configurations: The TMUX1511PWR offers a versatile 2:1 or 1:2 channel configuration, allowing it to be used in both multiplexing and demultiplexing operations.
  • Low On-Resistance: With an ultra-low on-resistance (Ron) typically around 5 ohms, this multiplexer ensures minimal signal distortion and voltage drop, making it ideal for precision analog and digital signal switching.
  • Low Charge Injection: The device exhibits very low charge injection, which minimizes the impact on signal integrity, crucial in sensitive analog applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 1.8V to 5.5V, providing design flexibility and compatibility with a variety of systems.
  • Wide Operating Temperature Range: The TMUX1511PWR is designed to perform reliably over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Logic-Level Control: The multiplexer can be controlled using simple logic-level signals, making it easy to interface with microcontrollers or other digital systems.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device against static damage during handling and operation.

Applications

The TMUX1511PWR is designed for a broad spectrum of applications, including but not limited to:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal routing
  • Audio and video switching
  • Medical equipment
  • Automotive infotainment and body control modules

Package and Quality

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the TMUX1511PWR is designed for space-constrained applications. This package is not only space-efficient but also offers excellent thermal performance. Texas Instruments is committed to the highest quality and reliability standards, and the TMUX1511PWR is no exception, ensuring consistent performance across a range of demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,130 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess