EN
  • EN
  • DE

TMUX6111PWR

Part No TMUX6111PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16TSSOP  /  4 Circuit IC Switch 1:1 160Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 78ns, 68ns
-3db Bandwidth 800MHz
Charge Injection 0.6pC
Channel Capacitance (CS(off), CD(off)) 1.9pF, 2.4pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -100dB ~ -115dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX6111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53259-6,296-53259-1,296-53259-2
Standard Package 2,000
Win Source Part Number 1021224-TMUX6111PWR
Ultra Librarian 3D Model Ultra Librarian TMUX6111PWR CAD Model

Description

Product Overview: TMUX6111PWR from Texas Instruments

The TMUX6111PWR is a precision, low-on-resistance, 1:1, single-channel analog switch from Texas Instruments, designed for 1.8-V to 5.5-V single supply applications. This high-performance switch is a part of TI's TMUX series, which is renowned for providing superior performance in a wide range of switching tasks.

Key Features

  • Low On-Resistance: The TMUX6111PWR boasts an ultra-low on-resistance of typically 0.45 ohms, which minimizes signal distortion and ensures excellent signal integrity.
  • Wide Operating Range: With a broad supply voltage range from 1.8 V to 5.5 V, this switch is versatile and suitable for various applications, including battery-powered devices.
  • Single Channel: As a single-channel switch, it offers precise control, making it ideal for multiplexing/demultiplexing applications.
  • Break-Before-Make Feature: This functionality ensures that one path is disconnected before a new path is established, preventing signal crosstalk and shorting.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding the switch from unforeseen electrical spikes.

Applications

The TMUX6111PWR is suitable for a variety of applications, including:

  • Data acquisition systems
  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Analog and digital multiplexing

Package and Quality

The switch is available in a TSSOP-8 (Thin Shrink Small Outline Package) which is optimal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the TMUX6111PWR is no exception, ensuring performance and durability across its operational lifespan.

Ordering Information

The TMUX6111PWR is available for order through Texas Instruments' official website or authorized distributors. Detailed specifications, datasheets, and additional resources can be found to assist in the integration of this switch into your design.

You May Also Be Interested in

Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1999 $55.7991
20+ $5.0871 $101.7420
31+ $4.9282 $152.7742
42+ $4.7692 $200.3064
55+ $4.6102 $253.5610
73+ $4.1333 $301.7309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess