EN
  • EN
  • DE

TMUX7308FPWR

Part No TMUX7308FPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP8TX1 250OHM 16TSSOP / 1 Circuit IC Switch 8:1 250Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SP8T
Number of Circuits 1
On-State Resistance (Max) 250Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 390ns, 450ns
-3db Bandwidth 130MHz
Charge Injection -16pC
Channel Capacitance (CS(off), CD(off)) 4pF, 31pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357061-TMUX7308FPWR
Ultra Librarian 3D Model Ultra Librarian TMUX7308FPWR CAD Model

Description

The TMUX7308FPWR is a state-of-the-art precision analog switch developed by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This device is part of TI's extensive portfolio of multiplexers and signal switches that are designed to provide high-performance solutions for a wide range of applications.

Key Features

  • Low On-Resistance: The TMUX7308FPWR offers an exceptionally low on-resistance (Ron) which minimizes signal distortion and ensures excellent signal integrity.
  • Wide Operating Voltage Range: This device operates over a broad supply voltage range, accommodating various applications from single-supply 1.8V to dual-supply ±5.5V configurations.
  • Multiple Switch Configurations: It features an 8:1 multiplexer/demultiplexer configuration, providing flexibility for routing analog or digital signals in complex systems.
  • Low Charge Injection: The switch has been designed to have minimal charge injection, reducing glitches and improving performance in precision applications.
  • Low Crosstalk and Off-Isolation: Ensures minimal interference between channels and better signal isolation when switches are in the off-state.
  • Extended Temperature Range: The TMUX7308FPWR is operational over an extended temperature range, making it suitable for industrial environments.

Applications

The TMUX7308FPWR is suitable for a variety of applications including:

  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Audio and video signal routing
  • Medical equipment
  • Industrial process control

Package and Quality

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the TMUX7308FPWR is designed for space-constrained applications. The device is RoHS compliant and is manufactured under TI's stringent quality control measures, ensuring reliability and performance consistency.

Conclusion

With its robust feature set and versatile application range, the TMUX7308FPWR from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their signal switching capabilities. Its precision and flexibility make it an indispensable component in any high-performance electronic system.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5799 $52.6392
19+ $5.3989 $102.5791
29+ $5.2302 $151.6758
40+ $5.0615 $202.4600
52+ $4.8928 $254.4256
69+ $4.3866 $302.6754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess