EN
  • EN
  • DE

TMUXHS4212IRKST

Part No TMUXHS4212IRKST
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER  /  2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit DPST, SPDT
Number of Circuits 2
On-State Resistance (Max) 8.4Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±) 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 100ns, 100ns
-3db Bandwidth 13GHz
Current - Leakage (IS(off)) (Max) 5µA
Crosstalk -27dB @ 10GHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (4.5x2.5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUXHS4212IRKSTTR
Standard Package 250
Win Source Part Number 969326-TMUXHS4212IRKST
Ultra Librarian 3D Model Ultra Librarian TMUXHS4212IRKST CAD Model

Description

The TMUXHS4212IRKST is a high-performance, low-power, 4-channel multiplexer from Texas Instruments, designed to handle high-speed differential signals with exceptional signal integrity. This advanced switch is ideal for applications requiring the routing of high-speed data streams such as USB, PCIe, and HDMI, making it a perfect fit for consumer electronics, computing, and communication systems.

Key Features

  • High-Speed Performance: Supports multi-gigabit data rates, ensuring compatibility with a variety of high-speed protocols.
  • Low On-Resistance: Features low on-resistance (RON), reducing signal attenuation and improving overall signal fidelity.
  • Wide Bandwidth: Offers a wide bandwidth to accommodate the demands of high-speed data transmission without compromising signal quality.
  • Low Power Consumption: Optimized for power-sensitive applications, the TMUXHS4212IRKST minimizes power consumption, extending battery life in portable devices.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity damages, enhancing its durability and reliability.

Applications

The TMUXHS4212IRKST is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer Electronics: Smartphones, Tablets, TVs, and Gaming Consoles
  • Computing: Laptops, Desktops, Servers, and High-Performance Computing Platforms
  • Communications: Network Switches, Routers, and Base Stations
  • Industrial: Test and Measurement Equipment, Industrial Computers, and Control Systems

Package and Quality

Encased in a compact, surface-mount package, the TMUXHS4212IRKST is designed for easy integration into various circuit designs. Texas Instruments ensures that this product meets stringent quality standards, providing reliable performance in even the most demanding conditions.

Summary

The TMUXHS4212IRKST from Texas Instruments is an exemplary solution for designers looking to manage high-speed data paths with precision and efficiency. With its robust feature set, this multiplexer stands out as a critical component in modern electronic systems, delivering both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1120 $50.0400
100+ $1.0416 $104.1600
150+ $1.0064 $150.9600
215+ $0.9360 $201.2400
280+ $0.9009 $252.2520
350+ $0.8657 $302.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess