EN
  • EN
  • DE

TNETV2666ACLZWT

Part No TNETV2666ACLZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / TMS320DM647/TMS320DM648 DIGITAL MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797719-TNETV2666ACLZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2666
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2666ACLZWT CAD Model

Description

The TNETV2666ACLZWT is a high-performance, integrated circuit from Texas Instruments, designed for advanced telecommunications applications. This device is part of Texas Instruments' extensive portfolio of network processors and solutions that are tailored for infrastructure equipment in the rapidly evolving telecom market.

Built with cutting-edge technology, the TNETV2666ACLZWT offers a robust set of features that make it ideal for applications such as Voice over IP (VoIP), wireless base stations, and broadband access equipment. It is engineered to handle complex tasks while maintaining high data throughput and low latency, ensuring efficient and reliable operation in demanding environments.

Key Features:

  • High Performance: Designed to meet the needs of high-speed networking applications, ensuring smooth data processing and management.
  • Integration: Combines multiple functionalities into a single chip, which can help reduce system complexity and overall cost.
  • Scalability: Offers a scalable solution that can adapt to changing network requirements and support future growth.
  • Power Efficiency: Optimized for low power consumption, contributing to energy savings and reduced heat dissipation.
  • Reliability: Built with Texas Instruments' commitment to quality and reliability, ensuring long-term performance stability.

The TNETV2666ACLZWT is designed with a focus on interoperability and compliance with industry standards, which ensures that it can be easily integrated into a variety of network configurations and with other equipment. Its advanced features and capabilities make it a versatile choice for network equipment manufacturers looking to enhance their systems with a powerful processing solution.

Texas Instruments provides comprehensive technical support and documentation for the TNETV2666ACLZWT, including datasheets, reference designs, and application notes, which helps designers and engineers to accelerate their product development cycles and bring their telecommunications products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess