EN
  • EN
  • DE

TNETV2685FIBZUT9

Part No TNETV2685FIBZUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797727-TNETV2685FIBZUT9
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIBZUT9 CAD Model

Description

The TNETV2685FIBZUT9 is a state-of-the-art integrated circuit from Texas Instruments, renowned for their innovative solutions in the semiconductor industry. This particular IC is designed to cater to the demanding needs of modern communication systems, providing a robust and efficient platform for data processing and network management.

Key Features:

  • High Performance: The TNETV2685FIBZUT9 is built to deliver exceptional performance, ensuring that communication systems operate smoothly and efficiently even under heavy data traffic.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this IC offers superior functionality and reliability for a wide range of applications.
  • Energy Efficient: With an emphasis on power conservation, the TNETV2685FIBZUT9 is designed to minimize energy consumption, making it an environmentally friendly choice for energy-conscious enterprises.
  • Compact Size: The compact form factor of the TNETV2685FIBZUT9 allows for seamless integration into various electronic devices without compromising on space or functionality.

Applications:

The versatility of the TNETV2685FIBZUT9 makes it suitable for a broad spectrum of applications, including but not limited to:

  • High-speed networking equipment
  • Data centers and server farms
  • Telecommunication infrastructure
  • Wireless communication systems
  • Internet of Things (IoT) devices

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TNETV2685FIBZUT9 undergoes rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess