EN
  • EN
  • DE

TMS320C6748BZWTA3

Part No TMS320C6748BZWTA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6748 Fixed- and Floating-Point DSP | IC DSP FIX/FLOAT POINT 361NFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Family Part Number TMS320C6748
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271164-TMS320C6748BZWTA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWTA3 CAD Model

Description

Introducing the TMS320C6748BZWTA3 DSP from Texas Instruments

The TMS320C6748BZWTA3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial, professional audio, motor control, and other real-time signal processing applications. This powerful component is part of the TMS320C6000 DSP family, known for its optimal performance and low power consumption.

At the heart of the TMS320C6748BZWTA3 is a fixed and floating-point DSP core that runs at a frequency of up to 456 MHz. This provides an ideal balance between processing power and energy efficiency, making it suitable for applications where both are critical. The processor is equipped with a large 256 KB of on-chip RAM and an extensive set of peripherals that enhance its functionality and ease of integration into a wide range of systems.

Key Features:

  • High-Performance DSP Core: Capable of executing up to 456 MHz, this DSP allows for efficient real-time signal processing.
  • Memory: Includes 256 KB of RAM and supports external memory interfaces for further expansion.
  • Robust Peripheral Set: Features a range of on-chip peripherals including USB 2.0, Ethernet MAC, MMC/SD card, and more, facilitating versatile connectivity options.
  • Power Efficiency: Engineered for low-power operation without compromising on performance, ideal for battery-operated devices.
  • Advanced Debug Features: Comes with integrated debug features for ease of development and troubleshooting.

The TMS320C6748BZWTA3 also supports a variety of integrated interfaces such as I2C, SPI, UART, and GPIOs, which provide excellent flexibility in system design. Its high level of integration helps to reduce system costs and PCB space, making it a cost-effective solution for complex applications.

With its combination of processing power, memory capacity, and a comprehensive set of peripherals, the TMS320C6748BZWTA3 DSP is a versatile solution that delivers the performance needed for today's demanding signal processing tasks. Whether you're working on audio processing, industrial control systems, or advanced analytics, this DSP is designed to help you achieve your design goals efficiently and effectively.

For developers and engineers looking for a reliable and capable DSP to power their next project, the TMS320C6748BZWTA3 from Texas Instruments stands out as a top choice.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess