EN
  • EN
  • DE

TNETV2685ZUT7

Part No TNETV2685ZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797741-TNETV2685ZUT7
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685ZUT7 CAD Model

Description

Introducing the TNETV2685ZUT7 from Texas Instruments

The TNETV2685ZUT7 is a cutting-edge product from Texas Instruments, designed to cater to the advanced needs of modern communication systems. This innovative component is a testament to Texas Instruments' commitment to providing high-performance solutions for the electronics market.

Key Features

  • High Integration: The TNETV2685ZUT7 is built with integration in mind, incorporating multiple functionalities into a single chip. This level of integration helps in reducing the overall component count, resulting in cost savings and a more compact system design.
  • Enhanced Performance: Engineered for efficiency, this product delivers superior performance, ensuring that communication systems operate at their peak. It is optimal for applications requiring fast processing and reliable operation.
  • Low Power Consumption: Texas Instruments understands the importance of energy efficiency. The TNETV2685ZUT7 is designed to consume minimal power, making it an ideal choice for energy-sensitive applications.
  • Robust Design: Durability is at the core of this product. It is created to withstand the rigors of demanding environments, ensuring a long operational life and reliability.

Applications

The TNETV2685ZUT7 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunication infrastructure
  • Wireless communication systems
  • High-speed data transmission devices

Quality and Support

Texas Instruments is known for its commitment to quality, and the TNETV2685ZUT7 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industry. In addition, Texas Instruments provides comprehensive technical support for this product, including detailed documentation, application notes, and a responsive customer service team.

Conclusion

With its blend of high integration, enhanced performance, low power consumption, and robust design, the TNETV2685ZUT7 from Texas Instruments is an exceptional choice for any application requiring a high-quality, reliable communication solution. Its adaptability to various applications makes it a valuable asset to any project in the field of electronics and communication.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess