EN
  • EN
  • DE

TNETV6437INZWTQ5

Part No TNETV6437INZWTQ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Digital Media Processor 361-NFBGA -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797750-TNETV6437INZWTQ5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV6435
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV6437INZWTQ5 CAD Model

Description

The TNETV6437INZWTQ5 is a highly sophisticated, feature-rich integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to meet the demands of modern networking and communication applications, offering a robust platform for developers to create high-performance, reliable products.

Key Features

  • High-Performance Processing: At the heart of the TNETV6437INZWTQ5 lies a powerful processing core capable of handling complex algorithms and data-intensive tasks with ease, making it ideal for advanced networking equipment.
  • Integrated Interfaces: The device includes a variety of integrated interfaces to ensure seamless connectivity and communication with other components in a system. This includes high-speed data transfer ports, which are essential for networking applications.
  • Low Power Consumption: Despite its powerful capabilities, the TNETV6437INZWTQ5 is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into and contributing to a greener environment.
  • Robust Security Features: Security is a top priority in networking, and the TNETV6437INZWTQ5 comes with advanced security features to protect data and prevent unauthorized access, ensuring the integrity and confidentiality of user data.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the TNETV6437INZWTQ5 is no exception. It is built to meet high standards, ensuring long-term reliability and performance in a wide range of operating conditions.

Applications

The versatility of the TNETV6437INZWTQ5 makes it suitable for a broad spectrum of applications, including:

  • Enterprise Networking Equipment
  • Telecommunication Infrastructure
  • Network Security Appliances
  • Wireless Base Stations
  • Internet of Things (IoT) Devices

With its combination of performance, efficiency, and security, the TNETV6437INZWTQ5 from Texas Instruments is an ideal choice for developers and manufacturers seeking to create cutting-edge networking and communication solutions.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess