EN
  • EN
  • DE
  • IT

TP3057WM/NOPB

Part No TP3057WM/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 2
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123761-TP3057WM/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian TP3057WM/NOPB CAD Model

Description

The TP3057WM/NOPB is an innovative integrated circuit from Texas Instruments, renowned for its high-quality and performance in telecommunication applications. This advanced monolithic interface circuit is designed for encoding and decoding applications in accordance with the CCITT and PCM highway standards. It is part of the TP3057 series and is particularly suited for applications in digital telephony systems.

The device integrates filters and line codecs, providing a complete solution for the analog-to-digital and digital-to-analog conversion process. The TP3057WM/NOPB is characterized by its impressive signal processing capabilities, which ensure clear and reliable communication. It operates with a single +5V power supply, which simplifies the power design for the system it is integrated into.

The TP3057WM/NOPB supports a wide range of temperatures, making it a versatile choice for various environments. It is available in a Small Outline Integrated Circuit (SOIC) package, which makes it compact and easy to incorporate into a multitude of designs. The NOPB designation indicates that the device is lead-free (No Lead Plating), which aligns with current environmental standards for electronic components.

Key features of the TP3057WM/NOPB include its low power consumption and its ability to handle complex signal conversions with minimal distortion. This makes it an ideal choice for designers looking to implement robust digital communication interfaces. The device also includes on-chip precision voltage reference and power-down feature which further enhances its performance and utility in power-sensitive applications.

In summary, the TP3057WM/NOPB from Texas Instruments is a high-quality, versatile, and eco-friendly component that represents a reliable solution for digital telephony interfaces. Its integration of advanced features into a compact package makes it a top choice for engineers and designers looking to create efficient and effective communication systems.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 81-CTBGA
Lowest to $27.0640
ams
Lowest to $3.2687
Renesas Electronics America
Ultra Low Power Stereo CODEC
Need more? Email Us
Semtech Corporation
IC AUDIO CODEC 100TQFP / General Purpose Audio Codec 100-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD NONPROG 44TQFP / PCM Audio Codec 4ADC / 4DAC Ch 44-Pin TQFP Tray
Lowest to $18.7345
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD MPI 64QFP / PCM Audio Codec 4ADC / 4DAC Ch 64-Pin PQFP Tray
Lowest to $14.3284
Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $14.4445
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Maxim Integrated
IC CODEC AUDIO I2S ULP WLP
Lowest to $103.7837

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess