EN
  • EN
  • DE

TP3094V

Part No TP3094V
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Quad PCM Codec/Filter | IC INTERFC PCM COMBO QUAD 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 32 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.51x16.51)
Family Part Number TP3094
Manufacturer Pack Quantity 25
MSL Level 2A (4 Weeks)
Win Source Part Number 1271722-TP3094V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3094V CAD Model

Description

The TP3094V is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of telecommunication ICs, which are known for their reliability, versatility, and cutting-edge technology.

Key Features

  • Integrated Codec and Filter: The TP3094V combines the functionality of both a codec and a filter, which simplifies the design and reduces the component count in telecommunication applications.
  • High-Quality Audio: Engineered for delivering clear and crisp audio signals, it ensures minimal signal distortion and excellent voice quality.
  • Low Power Consumption: It is optimized for low power operation, making it an ideal choice for battery-powered devices or energy-efficient systems.
  • Compact Size: The small footprint of the TP3094V allows for its use in space-constrained applications, enabling compact system designs.
  • Robust Performance: TI's commitment to quality means that the TP3094V is designed to perform reliably under a wide range of environmental conditions.

Applications

The TP3094V is suited for a variety of applications in the telecommunications field. It is commonly used in:

  • Digital telephones
  • Modems for data transmission
  • Teleconferencing equipment
  • Voice processing systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist with the integration of TP3094V into various systems.

Support and Resources

Texas Instruments provides comprehensive support for the TP3094V, including technical documentation, reference designs, and customer support through their online portal. TI's extensive network of engineers and resources ensures that help is readily available for those working with the TP3094V to create innovative and efficient telecommunication solutions.

You May Also Be Interested in

Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8572 $78.8572
2+ $76.3929 $152.7858
3+ $73.9286 $221.7858
4+ $71.4643 $285.8572
5+ $64.0714 $320.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,594 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess