EN
  • EN
  • DE

TP3155N

Part No TP3155N
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC CIRCUIT TIME SLOT 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Time Slot Assignment
Number of Circuits 1
Operating Supply Current 1mA
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 056252-TP3155N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3155N CAD Model

Description

The TP3155N is a versatile integrated circuit (IC) developed by the renowned manufacturer Texas Instruments. This IC is designed to cater to a wide range of applications within the realm of electronic devices and systems. As a product of Texas Instruments, the TP3155N benefits from the company's commitment to innovation, quality, and reliability, making it a popular choice among engineers and designers.

Key Features

  • High Performance: The TP3155N is built to deliver exceptional performance, ensuring that it can handle a variety of tasks with ease and efficiency.
  • Durability: Manufactured with robust materials, the IC is designed for longevity and can withstand challenging conditions, making it ideal for industrial and commercial applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the TP3155N, which operates with minimal power consumption, thereby extending the life of the devices it powers and contributing to a greener environment.
  • Compact Size: The compact footprint of the TP3155N allows for integration into space-constrained designs without compromising on functionality.

Applications

The TP3155N is suited for a broad spectrum of applications, which include but are not limited to:

  • Telecommunication systems
  • Data processing equipment
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The TP3155N is characterized by its technical specifications which are designed to meet the diverse needs of modern electronics:

  • Supply Voltage: Specified by product documentation
  • Operating Temperature Range: Specified by product documentation
  • Packaging: Provided in a standard package that facilitates easy integration into various circuit designs

For a detailed understanding of the TP3155N's capabilities, interested parties should refer to the official Texas Instruments datasheet. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the effective utilization of the IC in your projects.

In summary, the TP3155N by Texas Instruments embodies a blend of performance, durability, and energy efficiency, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess