The TP5088N from Texas Instruments is a versatile, high-performance integrated circuit designed for generating Dual-Tone Multi-Frequency (DTMF) tones which are used in touch-tone telephones and other communication devices. This device is capable of producing all 16 DTMF tone pairs with high precision, ensuring clear signal transmission and reception for effective communication.
Key Features
- Integrated DTMF Generator: The TP5088N integrates a DTMF generator that can produce tones corresponding to the keypad digits 0-9, A-D, *, and #.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal current draw, making it suitable for battery-powered applications.
- Single 5V Power Supply: The device requires only a single 5V power supply for operation, simplifying the power design for the system.
- High Accuracy: The generated tones are highly accurate in frequency, ensuring reliable performance in systems that depend on precise tone detection.
- Simple Interface: With an easy-to-use interface, the TP5088N can be readily integrated into existing designs with minimal additional components.
Applications
The TP5088N is ideal for a wide range of applications where DTMF signaling is required. These include, but are not limited to, touch-tone telephones, VoIP systems, paging systems, credit card systems, and any other telecommunication interface that uses tone dialing. Its reliable performance and ease of use make it a preferred choice for engineers and designers in the telecommunications field.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
5V ±5% |
| Operating Temperature |
0°C to 70°C |
| Package Type |
DIP-16 |
Overall, the TP5088N is a reliable and efficient solution for generating DTMF tones in various communication systems. Its combination of performance, efficiency, and ease of use makes it a valuable component for any application requiring DTMF signaling.