EN
  • EN
  • DE

TPA0202BPWR

Part No TPA0202BPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219654-TPA0202BPWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0202BPWR CAD Model

Description

Overview of Texas Instruments TPA0202BPWR

The TPA0202BPWR is a high-fidelity, filter-free stereo audio power amplifier designed by Texas Instruments (TI) to deliver premium sound quality for a wide range of applications. This integrated circuit (IC) is part of TI's extensive audio amplifier portfolio and is specifically engineered to enhance the audio performance of portable and consumer electronics such as smartphones, tablets, laptops, and televisions.

Key Features

  • Output Power: The TPA0202BPWR can deliver up to 2 Watts of continuous RMS power per channel into a 4-ohm load, which is sufficient for most portable audio applications.
  • Filter-Free Operation: This amplifier is designed to operate without the need for external output filters, which simplifies the circuit design and reduces the overall component count and system cost.
  • Efficiency: The device features a high level of efficiency, thereby conserving power and extending battery life in portable applications.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms ensure the safety and reliability of the amplifier under various operating conditions.
  • Multiple Gain Settings: The IC allows for flexible gain settings, making it adaptable to different input signal levels and system requirements.

Applications

The TPA0202BPWR is versatile and can be used in a variety of audio playback devices. Its main applications include:

  • Portable and handheld devices
  • Wireless speakers and docks
  • Home and professional audio systems
  • Active speakers and sound bars

Technical Specifications

The amplifier is available in a 24-pin TSSOP PowerPAD™ package, which is optimized for thermal performance. It operates over a wide supply voltage range, typically from 4.5V to 5.5V, making it compatible with most common power sources used in portable electronics. Additionally, the TPA0202BPWR features a low quiescent current and an excellent signal-to-noise ratio, ensuring high-quality audio reproduction with minimal background noise.

For designers and engineers looking to incorporate the TPA0202BPWR into their audio systems, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of this audio amplifier into various electronic products.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8456 $53.3016
26+ $3.9758 $103.3708
39+ $3.8516 $150.2124
54+ $3.7274 $201.2796
70+ $3.6031 $252.2170
93+ $3.2304 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess