EN
  • EN
  • DE

TPA0211DGNRG4

Part No TPA0211DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC 2W AUDIO PWR AMP 8MSOP GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 1111002-TPA0211DGNRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Computers & Computer Peripherals, Audio, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPA0211DGNRG4 CAD Model

Description

TPA0211DGNRG4 Audio Power Amplifier by Texas Instruments

The TPA0211DGNRG4 is a high-fidelity audio power amplifier integrated circuit designed and manufactured by Texas Instruments (TI). This device is engineered to provide efficient audio amplification for a variety of consumer electronics, such as portable speakers, desktop audio systems, and televisions, ensuring high-quality sound reproduction in a compact form factor.

Key Features:

  • Output Power: The TPA0211DGNRG4 is capable of delivering 2 watts of continuous RMS power per channel into a 4-ohm load, which is suitable for driving small to medium-sized speakers with clarity and without distortion.
  • Efficiency: With its Class AB architecture, the amplifier provides a perfect balance between power efficiency and audio performance, ensuring minimal power loss and heat generation during operation.
  • Supply Voltage: It operates at a wide supply voltage range from 4.5V to 5.5V, making it versatile for use in various electronic devices that have different power requirements.
  • Thermal and Short-Circuit Protection: The TPA0211DGNRG4 includes built-in thermal and short-circuit protection features that safeguard the amplifier and the connected speakers from potential damage caused by overheating or electrical faults.
  • Surface-Mount Device (SMD): Packaged in a compact 8-pin MSOP PowerPAD, the TPA0211DGNRG4 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications:

The versatility of the TPA0211DGNRG4 makes it an ideal choice for a wide range of audio applications. It is commonly used in:

  • Portable and desktop audio systems
  • Multimedia speakers
  • Televisions and monitors with built-in speakers
  • Battery-powered audio devices

Quality and Reliability:

As with all Texas Instruments products, the TPA0211DGNRG4 is designed to meet the highest quality and reliability standards. Customers can expect consistent performance and durability from this audio power amplifier, which is backed by TI's commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess