EN
  • EN
  • DE

TPA032D01

Part No TPA032D01
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271766-TPA032D01
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA032D01 CAD Model

Description

The TPA032D01 is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-fidelity audio amplifier is part of TI's extensive range of audio products that cater to the needs of various audio applications, from consumer electronics to professional audio systems.

Key Features

  • High-Efficiency Class-D Operation: The TPA032D01 operates in Class-D mode, which ensures high efficiency and low power consumption, making it ideal for portable and battery-powered applications.
  • Advanced Audio Performance: With its superior audio quality, the TPA032D01 delivers crystal-clear sound, low distortion, and a high signal-to-noise ratio, providing an exceptional listening experience for all audio enthusiasts.
  • Integrated Protection Features: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation and longevity of the amplifier.
  • Flexible Power Supply: The TPA032D01 is designed to work with a wide range of power supplies, accommodating various system design requirements and simplifying integration.
  • Compact Footprint: The small form factor of the TPA032D01 makes it an excellent choice for space-constrained applications, without compromising on performance.

Applications

  • Wireless and Bluetooth Speakers
  • Smartphones and Tablets
  • Home Theater Systems
  • Television Sound Bars
  • Portable Audio Devices

The TPA032D01 is not just about its technical prowess; it is also designed with the end-user in mind. Its ease of use, combined with Texas Instruments' support and resources, allows designers to quickly integrate this amplifier into their products, reducing time to market and ensuring a competitive edge.

Whether you're developing a cutting-edge audio product or looking to upgrade an existing system, the TPA032D01 from Texas Instruments offers a perfect blend of performance, efficiency, and reliability. Its technical specifications and versatile applications make it a top choice for any audio amplification requirement.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5694 $57.4164
13+ $7.8519 $102.0747
20+ $7.6065 $152.1300
28+ $7.3611 $206.1108
36+ $7.1158 $256.1688
48+ $6.3796 $306.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess