EN
  • EN
  • DE

TPA102DGN

Part No TPA102DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 055340-TPA102DGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA102DGN CAD Model

Description

The TPA102DGN is a high-fidelity audio power amplifier provided by the renowned semiconductor manufacturer, Texas Instruments. This compact yet robust amplifier is part of TI's extensive range of audio ICs, designed to enhance the auditory experience in a variety of applications. The TPA102DGN is particularly suited for portable and space-constrained electronics where quality sound is essential.

Key Features

  • Output Power: The TPA102DGN delivers a continuous RMS output power which is sufficient for a wide range of audio applications, maintaining clarity and fidelity even at high volumes.
  • Efficiency: With an advanced design focused on power efficiency, this amplifier ensures minimal heat generation and power loss, making it ideal for battery-powered devices.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent SNR, ensuring that audio output is crisp and clear with minimal background noise.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier and the connected speakers from potential damage caused by overheating or electrical faults.
  • Package: Housed in a PowerPAD-down MSOP package, the TPA102DGN is designed for efficient thermal performance and space-saving on PCBs.

Applications

The TPA102DGN is versatile and can be used in a myriad of devices, including:

  • Portable audio players
  • Mobile phones and tablets
  • Personal digital assistants (PDAs)
  • Notebook and desktop computers
  • Home and professional audio systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.5V to 5.5V
Output Power (Typical) Dependent on supply voltage and load
Package Type MSOP PowerPAD-down
Operating Temperature -40°C to 85°C

With its combination of power, efficiency, and high-quality audio output, the TPA102DGN is an excellent choice for any audio amplification needs. Texas Instruments' commitment to innovation and quality ensures that this product will deliver the performance and reliability expected from a leading name in the electronics industry.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1538 $51.6912
57+ $1.7673 $100.7361
88+ $1.7120 $150.6560
121+ $1.6568 $200.4728
157+ $1.6016 $251.4512
209+ $1.4359 $300.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess