EN
  • EN
  • DE

TPA2005D1DRBR

Part No TPA2005D1DRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.45W MONO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SON (3x3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 033417-TPA2005D1DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2005D1DRBR CAD Model

Description

Product Overview: TPA2005D1DRBR by Texas Instruments

The TPA2005D1DRBR is a high-fidelity, filter-free, class-D audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient audio amplifier is part of TI's extensive range of audio IC products, catering to the need for high-quality sound reproduction in portable and space-constrained applications.

Key Features

  • Power Output: The TPA2005D1DRBR delivers 1.4W of continuous RMS power into an 8Ω load with less than 1% THD+N when powered by a 5V supply, ensuring clear and powerful audio performance.
  • Efficiency: As a class-D amplifier, it boasts a high efficiency of over 90%, minimizing heat generation and power loss, which is ideal for battery-powered devices.
  • Space-Saving Design: The device comes in a compact 3mm x 3mm QFN package, making it suitable for applications where space is at a premium.
  • Filter-Free Operation: This amplifier does not require output filters, which reduces external component count and system cost, while also simplifying the design process.
  • Advanced Modulation Scheme: It utilizes an advanced modulation technique that allows for improved efficiency and reduced electromagnetic interference (EMI), making it suitable for RF-sensitive applications.

Applications

The TPA2005D1DRBR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • Portable Speaker Systems
  • GPS and Navigation Devices

Quality and Reliability

TI’s commitment to quality ensures that the TPA2005D1DRBR meets the highest standards of reliability and performance. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. With built-in thermal and over-current protection, the amplifier maintains its integrity and protects connected components under adverse conditions.

Conclusion

In summary, the TPA2005D1DRBR from Texas Instruments represents a blend of audio performance, efficiency, and compact design, making it an excellent choice for designers seeking to incorporate high-quality audio amplification into their space-sensitive products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9548 $52.5140
130+ $0.7834 $101.8420
200+ $0.7590 $151.8000
275+ $0.7345 $201.9875
355+ $0.7100 $252.0500
475+ $0.6366 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,779 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess