EN
  • EN
  • DE

TPA2005D1TDGNRQ1

Part No TPA2005D1TDGNRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Mono Filter-Free Class-D Audio Power Amplifier | IC AMP AUDIO PWR 1.4W MONO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.45W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271791-TPA2005D1TDGNRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2005D1TDGNRQ1 CAD Model

Description

The TPA2005D1TDGNRQ1 is a high-fidelity audio amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of automotive and consumer audio applications. This compact and efficient Class-D amplifier is capable of driving a 2W continuous average power into a 4Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: Capable of delivering 2W into a 4Ω load
  • Efficiency: High efficiency Class-D operation
  • THD+N: Less than 1% total harmonic distortion plus noise
  • Supply Voltage: Operates from a 5V supply
  • Shutdown Feature: Includes a shutdown function to conserve power
  • Thermal Protection: Built-in thermal and over-current protection
  • Package: Available in a space-saving 8-pin MSOP PowerPAD package
  • Automotive Qualified: Meets automotive specifications for AEC-Q100

Applications

The TPA2005D1TDGNRQ1 is suitable for a variety of applications, including:

  • Automotive audio systems
  • Portable speakers
  • Mobile phones and PDAs
  • Notebook computers

Advantages

With its small footprint and high-efficiency operation, the TPA2005D1TDGNRQ1 offers a compelling solution for designers seeking to enhance the audio performance of their products without sacrificing battery life or space. The built-in thermal and over-current protections ensure reliable operation under various conditions, while the shutdown feature allows for additional power savings when the amplifier is not in use.

The integration of such features, along with the automotive qualification, makes the TPA2005D1TDGNRQ1 a versatile and robust audio amplifier solution for a multitude of audio amplification needs.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8767 $56.3010
65+ $1.5399 $100.0935
105+ $1.4918 $156.6390
140+ $1.4437 $202.1180
180+ $1.3955 $251.1900
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess