The TPA3009D2PHPR, manufactured by Texas Instruments, is a high-fidelity, filter-free Class-D stereo audio amplifier designed to provide a premium audio experience. This efficient integrated circuit (IC) is part of the PowerPAD™ family and is ideal for a range of applications, from TVs and monitors to portable docking stations and digital audio systems.
Key Features
- Output Power: Capable of delivering up to 7W per channel into an 8Ω load, the TPA3009D2PHPR ensures robust sound output for a variety of audio setups.
- High Efficiency: With its Class-D architecture, it offers greater than 90% efficiency, reducing heat dissipation and power loss, thus making it suitable for space-constrained applications.
- Filter-Free Operation: The amplifier's filter-free design minimizes external component count, simplifies circuit design, and reduces system cost without compromising audio performance.
- Wide Supply Voltage Range: It operates over a broad supply voltage range from 8V to 26V, providing flexibility in various power supply scenarios.
- Thermal and Overcurrent Protection: The TPA3009D2PHPR comes with built-in thermal and overcurrent protection features, enhancing system reliability and longevity.
- Surface-Mount Package: It is available in a 48-pin HTQFP package with PowerPAD™ for improved thermal performance, making it suitable for compact PCB layouts.
Applications
- Televisions and Monitors
- Portable Audio Devices
- Docking Stations
- Home Theater Systems
- PC Multimedia Speakers
The TPA3009D2PHPR is an exemplary solution for designers looking to integrate a high-quality audio amplifier that combines power efficiency with a small form factor. Texas Instruments' commitment to innovation is reflected in this IC, offering an optimal blend of audio performance and power management for consumer electronics.