EN
  • EN
  • DE

TPA3110D2PWPR

Part No TPA3110D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 15W STER 28HTSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033466-TPA3110D2PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPA3110D2
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA3110D2PWPR CAD Model

Description

TPA3110D2PWPR by Texas Instruments

The TPA3110D2PWPR is a high-performance, feature-rich audio amplifier integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). This IC is designed to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of consumer electronics applications, including TVs, home theaters, desktops, and portable speaker systems.

At the heart of the TPA3110D2PWPR is a Class-D amplifier capable of driving stereo speakers with up to 15 Watts per channel into an 8-ohm load, with a supply voltage ranging from 8V to 26V. The Class-D architecture ensures that the amplifier operates with high efficiency, reducing heat dissipation and extending battery life in portable applications. This makes the TPA3110D2PWPR not only powerful but also energy-efficient.

The device comes in a 28-pin HTSSOP PowerPAD package that is optimized for thermal performance, ensuring reliable operation even under high load conditions. The TPA3110D2PWPR also features advanced protection mechanisms, including over-current, over-temperature, and under-voltage lockout, which safeguard the IC and the connected speakers from potential damage.

Furthermore, the TPA3110D2PWPR offers excellent sound quality with a low 0.1% THD+N (Total Harmonic Distortion plus Noise) at 1W, and a high 90dB PSRR (Power Supply Rejection Ratio) that minimizes noise interference from fluctuating power supplies. It also supports multiple audio input options, allowing for flexible design integration.

For designers and audio enthusiasts looking to incorporate a robust and high-quality audio amplifier into their projects, the TPA3110D2PWPR provides a compact, efficient, and reliable solution that meets the high standards set by Texas Instruments. Its combination of power, efficiency, and protection features ensures that it stands out as a top choice for audio amplification needs.

Key Features:

  • 15W/channel into 8Ω at 10% THD+N
  • High-efficiency Class-D operation
  • Advanced protection circuitry
  • Low THD+N and high PSRR for superior audio quality
  • Wide supply voltage range: 8V to 26V
  • Thermally enhanced 28-pin HTSSOP PowerPAD package

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6400 $51.2000
195+ $0.5252 $102.4140
295+ $0.5088 $150.0960
410+ $0.4924 $201.8840
530+ $0.4759 $252.2270
705+ $0.4267 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,888 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess