EN
  • EN
  • DE

TPA3111D1QPWPRQ1

Part No TPA3111D1QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Filter-Free Mono Class-D Audio Power Amplifier | IC AMP AUD PWR 10W MONO 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 10W x 1 at 8Ohm
Supply Voltage (V) 8V ~ 26V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271828-TPA3111D1QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3111D1QPWPRQ1 CAD Model

Description

TPA3111D1QPWPRQ1 - Texas Instruments Audio Amplifier

The TPA3111D1QPWPRQ1 is a high-performance, mono audio power amplifier from Texas Instruments designed for automotive and consumer audio applications. This efficient Class-D amplifier is capable of delivering up to 10W of continuous power into an 8-ohm load with less than 1% THD+N, making it an ideal choice for a wide range of audio systems.

Key Features

  • Output Power: 10W into an 8-Ω load at 10% THD+N
  • Audio Input: Single-ended or differential audio inputs
  • Efficiency: Up to 90% efficient for reduced heat and power waste
  • Supply Voltage: Operates from a 8-V to 26-V supply
  • Protections: Multiple built-in protection features including over-temperature, over-current, and under-voltage lockout
  • Thermal Performance: Enhanced thermal foldback ensures reliability over a wide temperature range
  • Package: 28-pin HTSSOP PowerPAD™ package for improved thermal performance
  • Quality: Automotive qualified for use in vehicle audio applications

Applications

The TPA3111D1QPWPRQ1 is suitable for a variety of applications, including:

  • Automotive audio systems
  • Aftermarket car stereos
  • Personal audio docking stations
  • Home audio/TV sound systems
  • Powered speaker systems

Performance Benefits

This amplifier offers a compact solution without compromising on audio quality. Its high efficiency not only conserves energy but also minimizes the need for bulky heatsinks, allowing for sleeker and more compact designs. With its integrated protection circuits, the TPA3111D1QPWPRQ1 ensures reliable operation under adverse conditions, safeguarding both the amplifier and the speakers it drives.

For developers and manufacturers looking for a robust, high-quality audio amplification solution, the TPA3111D1QPWPRQ1 from Texas Instruments presents an excellent choice that balances performance, efficiency, and reliability.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1352 $51.0840
110+ $0.9314 $102.4540
170+ $0.9023 $153.3910
230+ $0.8732 $200.8360
300+ $0.8441 $253.2300
400+ $0.7568 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess