EN
  • EN
  • DE

TPA3117D2RHBR

Part No TPA3117D2RHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 15-W Filter-Free Stereo Class-D Audio Power Amplifier with SpeakerGuard™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SpeakerGuard
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 32-VQFN (5x5)
Package 32-VFQFN Exposed Pad
Win Source Part Number 1271831-TPA3117D2RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3117D2
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA3117D2RHBR CAD Model

Description

The TPA3117D2RHBR is an efficient Class D audio amplifier from Texas Instruments, designed to deliver high-quality sound with low power consumption. This integrated circuit is part of TI's extensive audio amplifier portfolio and is well-suited for a variety of applications, including television sound systems, portable speakers, and other audio equipment requiring a compact and energy-efficient solution.

Key Features

  • Output Power: The TPA3117D2RHBR can deliver up to 15W into an 8-ohm load or 30W into a 4-ohm load per channel in stereo mode. In mono mode, it can provide up to 60W into a single 2-ohm speaker.
  • High Efficiency: With an advanced Class D operation, this amplifier boasts a high efficiency of over 90%, ensuring minimal heat generation and reducing the need for bulky heat sinks.
  • Advanced Modulation Scheme: It employs TI's proprietary Spread Spectrum Modulation technology, which helps to minimize electromagnetic interference (EMI), making it easier to meet regulatory requirements.
  • Thermal and Overcurrent Protection: The TPA3117D2RHBR includes built-in protection features that safeguard the IC against thermal overload and short circuits, enhancing system reliability.
  • Sound Quality: Despite its efficiency, the amplifier does not compromise on sound quality, offering excellent audio performance with low THD+N (Total Harmonic Distortion plus Noise).

Applications

The versatility of the TPA3117D2RHBR makes it suitable for a wide range of applications. It can be used in:

  • Soundbars and TV audio systems
  • Wireless and Bluetooth speakers
  • Home theater receivers
  • Active speakers and subwoofers
  • PC audio and gaming systems

Package and Availability

The TPA3117D2RHBR is available in a compact 32-pin QFN package, which is ideal for space-constrained applications. It is also RoHS compliant and lead-free, meeting environmental standards for electronic components. For pricing, availability, and additional technical specifications, please visit Texas Instruments' official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7336 $52.0696
26+ $3.8840 $100.9840
40+ $3.7626 $150.5040
55+ $3.6412 $200.2660
72+ $3.5199 $253.4328
96+ $3.1558 $302.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,343 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess