EN
  • EN
  • DE
  • IT

TPA3120D2PWPR

Part No TPA3120D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 25W 24HTSSOP  /  Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 4Ohm
Voltage - Supply 10V ~ 30V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HTSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TPA3120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TPA3120D2PWPRG4-ND,TPA3120D2PWPRG4
Standard Package 2,000
Win Source Part Number 1157756-TPA3120D2PWPR
Ultra Librarian 3D Model Ultra Librarian TPA3120D2PWPR CAD Model

Description

Product Overview: Texas Instruments TPA3120D2PWPR

The TPA3120D2PWPR is a high-performance audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive range of audio amplifiers designed for a variety of applications, from home entertainment systems to professional audio equipment.

The TPA3120D2PWPR is a Class-D amplifier capable of delivering up to 20 Watts per channel into an 8-ohm load with excellent audio quality. It operates from a single power supply ranging from 10V to 30V, making it versatile for use in a wide array of consumer electronics. This amplifier is also designed for power efficiency, which not only reduces heat generation but also conserves energy, making it an eco-friendly choice for audio applications.

One of the key features of the TPA3120D2PWPR is its thermal and over-current protection, which safeguards the IC and the speakers from potential damage. Additionally, the device boasts a low idle power loss and an integrated mute function that allows users to easily silence the audio output without turning off the system.

The TPA3120D2PWPR comes in a 28-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance, which is important for maintaining reliability and longevity when the IC is operating at high output levels. The compact form factor of this IC makes it ideal for space-constrained applications, such as portable audio devices, LCD TVs, and wireless speakers.

Designers and engineers will appreciate the TPA3120D2PWPR for its ease of integration into audio systems, with minimal external components required. This simplifies the design process and accelerates time-to-market for products incorporating this IC. In addition, the high-quality audio performance and robust feature set ensure that end-users enjoy a superior listening experience.

Overall, the TPA3120D2PWPR from Texas Instruments represents a blend of power, performance, and practicality, making it an excellent choice for anyone looking to create or upgrade their audio systems with a reliable and efficient amplifier solution.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 2.5W MONO 9BGA
Lowest to $2.0448
Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $5.2573
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $0.1213
NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.2819
Monolithic Power Systems Inc.
Automotive AEC-Q100 Cert 5W-30W Stereo SE or Mono BTL Class-D Audio Amplifier
Lowest to $8.0436
ams
IC AMP AUD 1.8W 0DB GAIN 10-MSOP
Lowest to $1.3523
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $18.2799
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $0.9229
Microchip Technology
Voltage Mode PWM Controller 5V 50mA Flat-Pack
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4424 $57.2120
12+ $9.3886 $112.6632
19+ $9.0953 $172.8107
26+ $8.8019 $228.8494
33+ $8.5085 $280.7805
45+ $7.6283 $343.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess