EN
  • EN
  • DE

TPA3128D2DAP

Part No TPA3128D2DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 30W 32HTSSOP  /  Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 30W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 26V
Features Short Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TPA3128
Other Names 296-46992
Standard Package 46
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260594-TPA3128D2DAP
Ultra Librarian 3D Model Ultra Librarian TPA3128D2DAP CAD Model

Description

Introducing the TPA3128D2DAP from Texas Instruments

The TPA3128D2DAP is a leading-edge, efficient, Class-D audio amplifier designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its innovative contributions to the electronics space. This powerful audio solution is engineered to deliver high-quality sound while maintaining energy efficiency, making it an ideal choice for a variety of consumer audio applications.

At the heart of the TPA3128D2DAP lies its advanced Class-D technology that ensures robust audio performance with minimal power loss. The device is capable of driving stereo speakers at up to 30 Watts per channel into an 8-ohm load, and it can operate at an impressive range of 4.5V to 26V, offering versatility for different system power supplies.

One of the standout features of the TPA3128D2DAP is its low idle power loss, which makes it an eco-friendly choice for always-on applications. Additionally, it boasts a high efficiency of up to 92%, which not only conserves energy but also reduces the need for heat sinks, thereby saving space and cost in system design.

The TPA3128D2DAP comes with multiple built-in protection features, including overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection. These safeguards contribute to the longevity and reliability of the amplifier, protecting it from potential damage due to abnormal operating conditions.

Designed with flexibility in mind, the TPA3128D2DAP supports various input formats, including analog and pulse-width modulation (PWM), allowing for easy integration into different audio systems. Furthermore, its advanced modulation scheme minimizes electromagnetic interference (EMI), making it suitable for use in close proximity to sensitive RF and wireless devices without causing disruptions.

The device is housed in a compact 32-pin HTSSOP (DAP) package, which is conducive to space-constrained applications. Whether it's for home theater systems, desktop audio, or portable speakers, the TPA3128D2DAP provides a perfect blend of power, performance, and practicality, making it a top choice for audio enthusiasts and professionals alike.

With Texas Instruments' commitment to quality, the TPA3128D2DAP is not just an amplifier; it's an investment in superior sound and sustainable design for the future of audio technology.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9905 $54.4775
110+ $0.9278 $102.0580
170+ $0.8965 $152.4050
240+ $0.8338 $200.1120
315+ $0.8024 $252.7560
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess