EN
  • EN
  • DE

TPA3144D2PWPR

Part No TPA3144D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 12W Class-D 28-Pin HTSSOP EP T/R / 6-W Inductor Free Stereo (BTL) Class-D Audio Amplifier | IC AUDIO AMP CLASS D 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 6W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 14.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271845-TPA3144D2PWPR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3144D2
Introduction Date May 15, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3144D2PWPR CAD Model

Description

The TPA3144D2PWPR is a high-performance, Class-D audio amplifier designed and manufactured by Texas Instruments. This advanced audio solution is perfect for a range of applications where efficient power amplification is required, including home theaters, desktop audio systems, and active speakers. With its impressive sound quality and energy efficiency, the TPA3144D2PWPR stands out as a top choice for audio enthusiasts and professionals alike.

Key Features

  • Output Power: The amplifier is capable of delivering up to 20W per channel into an 8-ohm load, ensuring powerful and clear audio output for a superior listening experience.
  • Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which not only reduces power loss but also minimizes heat generation, enhancing system reliability and longevity.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the TPA3144D2PWPR provides high-fidelity audio that can satisfy audiophiles' demands for pristine sound reproduction.
  • Advanced Modulation: The device utilizes advanced modulation techniques that enable excellent power supply rejection and maintains consistent performance over various conditions.
  • Protection Features: It is equipped with multiple protection features, including over-current, over-temperature, and under-voltage protection, ensuring the safety and durability of the amplifier.

Technical Specifications

  • Product: Audio Amplifier
  • Part Number: TPA3144D2PWPR
  • Manufacturer: Texas Instruments
  • Package / Case: HTSSOP PowerPAD-24
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 4.5V to 26V
  • Output Configuration: Stereo

Applications

The TPA3144D2PWPR is versatile and can be used in various applications that require high-quality audio amplification. It is ideal for wireless speakers, soundbars, portable audio devices, and any other system where space is at a premium but sound quality cannot be compromised.

Conclusion

Overall, the TPA3144D2PWPR from Texas Instruments is a robust and reliable audio amplifier that combines power efficiency with exceptional audio performance. It is an excellent choice for designers and manufacturers who seek to enhance their audio systems with a compact, powerful, and high-quality amplifier solution.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1380 $51.2100
95+ $1.0660 $101.2700
150+ $1.0300 $154.5000
210+ $0.9580 $201.1800
275+ $0.9220 $253.5500
340+ $0.8860 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,305 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess