EN
  • EN
  • DE

TPA3200D1DCPR

Part No TPA3200D1DCPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TFSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 213254-TPA3200D1DCPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3200D1DCPR CAD Model

Description

The TPA3200D1DCPR by Texas Instruments is a cutting-edge audio amplifier designed for high-fidelity applications. This efficient, Class-D amplifier is capable of delivering a robust audio performance with minimal power loss, making it an ideal choice for both portable and stationary audio systems.

Key Features

  • High-Efficiency Class-D Operation: This feature ensures that the amplifier runs cooler and conserves power, making it suitable for energy-sensitive applications.
  • Advanced Modulation Scheme: The TPA3200D1DCPR uses a sophisticated modulation technique that reduces electromagnetic interference (EMI), allowing for cleaner sound reproduction and easier integration into complex electronic systems without extensive shielding.
  • Integrated Feedback: With built-in feedback, the amplifier can deliver high-quality audio with lower distortion, ensuring a clear and precise sound output.
  • Multiple Gain Settings: It offers configurable gain settings, providing flexibility in system design and allowing for easy matching with a variety of speakers and input sources.
  • Thermal and Overcurrent Protection: The device includes protection circuits that safeguard it against overheating and overcurrent conditions, enhancing its reliability and longevity.

Applications

The TPA3200D1DCPR's versatility makes it suitable for a wide range of applications, including:

  • Wireless and Bluetooth speakers
  • Soundbars and home theater systems
  • Professional audio equipment
  • Active speaker systems
  • Portable audio devices

Technical Specifications

The amplifier comes in a 32-pin HTSSOP package, offering a compact solution for space-constrained applications. It operates over a wide supply voltage range and is designed to drive speakers with various impedance levels, providing designers with a highly adaptable audio amplification solution.

Conclusion

The TPA3200D1DCPR from Texas Instruments stands out as a high-performance audio amplifier that combines efficiency, sound quality, and reliability. Its advanced features and protection mechanisms make it a top choice for audio enthusiasts and professionals looking to create superior sound systems.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8521 $54.9647
16+ $6.4427 $103.0832
25+ $6.2414 $156.0350
34+ $6.0400 $205.3600
43+ $5.8387 $251.0641
58+ $5.2347 $303.6126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,309 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess