EN
  • EN
  • DE

TPA3221DDVR

Part No TPA3221DDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 155W 44HTSSOP / 100-W Stereo, 200-W Mono HD-Audio, Analog-Input, Class-D Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 155W x 1 at 3Ohm; 112W x 2 at 2Ohm
Supply Voltage (V) 7V ~ 32V
Features Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803226-TPA3221DDVR
Ultra Librarian 3D Model Ultra Librarian TPA3221DDVR CAD Model

Description

Introducing the TPA3221DDVR from Texas Instruments

The TPA3221DDVR is a high-performance, class-D amplifier designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced audio amplifier is well-suited for a variety of applications, ranging from professional audio equipment to consumer electronics. Its compact form factor, coupled with its impressive audio amplification capabilities, makes it a top choice for designers looking to enhance the audio experience in their products.

Key Features

  • Power Efficiency: As a class-D amplifier, the TPA3221DDVR is designed for high efficiency, ensuring minimal power loss during operation and reducing heat generation. This leads to a more sustainable performance and longer product life.
  • High-Quality Sound: The device is capable of delivering high-quality audio with low distortion, providing a clear and powerful sound output that meets the demands of audiophiles and casual listeners alike.
  • Integrated Protection: Texas Instruments has incorporated several protection features into the TPA3221DDVR, including over-current, over-temperature, and under-voltage protection, safeguarding the amplifier and connected components from potential damage.
  • Flexibility: With its wide supply voltage range and configurable gain settings, this amplifier offers flexibility to designers, allowing it to be used in a variety of systems without requiring significant modifications.

Applications

The versatility of the TPA3221DDVR makes it suitable for a broad array of applications. It is an ideal choice for:

  • Home theater systems
  • Soundbars and docking stations
  • Wireless speakers
  • Professional audio equipment
  • Active speaker systems

Technical Specifications

The TPA3221DDVR operates within a supply voltage range of 4.5V to 26.4V, and it can deliver up to 100W stereo output power into a 4-ohm load. Its high efficiency and excellent thermal performance are complemented by a small footprint, provided by its PowerPAD™ HTSSOP package, making it a space-saving solution for compact audio systems.

For detailed technical information, datasheets, and support resources, please visit the Texas Instruments website or contact their support team. The TPA3221DDVR is not just an amplifier; it's an investment in sound quality and reliability for your audio products.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7323 $50.2367
62+ $1.6226 $100.6012
96+ $1.5678 $150.5088
138+ $1.4582 $201.2316
179+ $1.4034 $251.2086
223+ $1.3485 $300.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,180 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess