EN
  • EN
  • DE

TPA4411RTJRG4

Part No TPA4411RTJRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .1W STER AB 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 100mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 4.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 055367-TPA4411RTJRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA4411RTJRG4 CAD Model

Description

Introducing the TPA4411RTJRG4 Audio Amplifier by Texas Instruments

The TPA4411RTJRG4 is a cutting-edge audio amplifier designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This high-performance component is tailored for applications requiring premium sound quality and efficiency, making it an ideal choice for a wide range of audio systems.

Key Features

  • High-Quality Audio Performance: The TPA4411RTJRG4 delivers exceptional audio quality with low distortion and noise, ensuring a clear and powerful sound experience.
  • Efficiency: With its advanced design, this amplifier operates with high efficiency, reducing power consumption and heat generation, which is crucial for portable and compact audio devices.
  • Versatility: Designed to support a variety of audio applications, the TPA4411RTJRG4 can be used in both consumer and professional audio equipment, including smartphones, tablets, home theater systems, multimedia speakers, and more.
  • Integrated Features: The device comes with built-in features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring reliable and safe operation under various conditions.

Technical Specifications

  • Output Power: Capable of delivering ample power to drive a range of speakers with different impedances.
  • Signal-to-Noise Ratio (SNR): Boasts a high SNR that minimizes background noise, allowing for a clearer audio output.
  • Amplifier Class: Utilizes Class AB technology, combining the audio quality of Class A with the efficiency of Class B amplifiers.
  • Operating Voltage Range: Supports a wide range of supply voltages, accommodating various power requirements in different systems.

Applications

The TPA4411RTJRG4 is versatile enough to be integrated into numerous audio applications. It is particularly well-suited for portable audio devices where power efficiency is paramount, as well as in home entertainment systems where sound quality is a top priority. Its robust design also makes it a reliable choice for automotive audio systems and public address systems.

With the TPA4411RTJRG4, Texas Instruments continues its tradition of providing high-quality, reliable audio solutions for the electronics market. Whether for personal or professional use, this audio amplifier is engineered to deliver outstanding performance and enrich the listening experience.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4401 $51.2421
50+ $2.0022 $100.1100
78+ $1.9396 $151.2888
107+ $1.8770 $200.8390
138+ $1.8145 $250.4010
185+ $1.6268 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,798 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess