EN
  • EN
  • DE

TPA5051RSAR

Part No TPA5051RSAR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description FOUR CHANNEL DIGITAL AUDIO LIP-SYNC DELAY WITH I2C CONTROL | IC AUDIO SIGNAL PROCESSOR 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Specifications Delay
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number TPA5051
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271866-TPA5051RSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA5051RSAR CAD Model

Description

The TPA5051RSAR from Texas Instruments is a state-of-the-art digital audio delay device designed to provide precise audio synchronization in a wide range of applications. This advanced component is capable of delaying digital audio signals by up to 170 ms at a 48 kHz sample rate, which is essential for aligning audio with video or with other audio channels in complex systems.

Key Features

  • Audio Delay: Capable of delaying stereo or mono audio signals, with a range of up to 170 ms at 48 kHz, or proportionally longer at lower sample rates.
  • Sample Rates: Supports standard audio sample rates from 32 kHz to 96 kHz, allowing for versatile use in various audio systems.
  • Serial Audio Interface: The device includes a flexible serial audio interface that is compatible with I²S and other common audio formats.
  • Programmability: Users can program the delay time via a serial control interface, making it easy to adjust the synchronization on-the-fly.
  • Compact Packaging: Comes in a small SSOP (Shrink Small Outline Package) that is space-efficient, ideal for use in applications where board space is at a premium.

Applications

The TPA5051RSAR is perfect for use in a variety of audio applications, including:

  • Home theater systems
  • Professional audio/video equipment
  • Multi-room audio systems
  • Public address systems
  • Teleconferencing and video conferencing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPA5051RSAR is no exception. Manufactured with precision and designed to meet stringent industry standards, this audio delay device ensures exceptional performance and durability for professional and consumer audio applications.

Technical Support and Resources

Designers and engineers can access comprehensive technical support for the TPA5051RSAR, including detailed datasheets, application notes, and reference designs, directly from the Texas Instruments website. This support helps to streamline the design process and bring products to market faster.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4106 $57.0530
11+ $9.3626 $102.9886
17+ $9.0700 $154.1900
23+ $8.7774 $201.8802
30+ $8.4848 $254.5440
40+ $7.6071 $304.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,396 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess