EN
  • EN
  • DE

74AHC1G14GW

Part No 74AHC1G14GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130639-74AHC1G14GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AHC1G14GW CAD Model

Description

The 74AHC1G14GW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver exceptional logic operations with its single inverting Schmitt-trigger buffer. This integrated circuit is part of the 74AHC range, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • High Noise Immunity: The Schmitt-trigger action at the input provides a hysteresis that enhances noise immunity and allows the device to be used in noisy environments.
  • Low Power Consumption: Operating on a low-power consumption design, the 74AHC1G14GW is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: It operates over a wide voltage range of 2.0 to 5.5V, making it versatile for various applications and compatible with many other logic levels.
  • High-Speed Operation: With propagation delays and transition times tailored for high-speed operation, this device ensures swift and reliable logic operations.
  • Temperature Range: The device can operate across an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Leadless Package: The 74AHC1G14GW comes in a leadless 5-pin package, which reduces the PCB space requirement and is ideal for space-constrained applications.

Applications

The 74AHC1G14GW is suitable for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic level translation
  • Glitch-free power-up/down circuits
  • Portable and battery-powered electronics

Quality and Reliability

NXP Semiconductors ensures that the 74AHC1G14GW is manufactured to the highest quality standards, with rigorous testing and quality control measures in place. Customers can rely on this product for consistent performance and durability in their electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors product datasheet for the 74AHC1G14GW.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0651 $50.1270
1,870+ $0.0535 $100.0450
2,900+ $0.0518 $150.2200
3,995+ $0.0501 $200.1495
5,155+ $0.0485 $250.0175
6,915+ $0.0434 $300.1110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess