EN
  • EN
  • DE

TPA6017PWP

Part No TPA6017PWP
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727959-TPA6017PWP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6017PWP CAD Model

Description

The TPA6017PWP from Texas Instruments is a high-fidelity audio amplifier designed to deliver premium sound quality for a wide range of consumer electronics. This audio amplifier integrates seamlessly into various audio applications, including televisions, desktop speakers, docking stations, and digital audio devices.

Key Features

  • Power Output: The TPA6017PWP boasts an impressive power output that ensures clear and powerful audio performance, making it suitable for devices that require high-quality sound reproduction.
  • Efficiency: With its advanced design, this amplifier operates with high efficiency, minimizing power loss and heat generation, which is essential for maintaining the longevity of electronic devices.
  • Low Distortion: The device provides low harmonic distortion and noise, ensuring the audio output is crisp and true to the original recording.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the amplifier and the connected speakers from damage due to overheating or short-circuit conditions.
  • Space-Saving Design: The TPA6017PWP comes in a compact, 24-pin HTSSOP (PWP) package, making it an ideal choice for space-constrained applications.

Technical Specifications

  • Supply Voltage Range: The amplifier operates over a wide supply voltage range, accommodating various power requirements for different devices.
  • Signal-to-Noise Ratio (SNR): It offers a high signal-to-noise ratio, which translates to reduced background noise and a better listening experience.
  • Audio Channels: The TPA6017PWP is a stereo amplifier, capable of driving two channels, making it perfect for applications that require dual audio outputs.

Overall, the TPA6017PWP from Texas Instruments is a robust and reliable audio amplifier that delivers superior sound quality. Its combination of power, efficiency, and protection features makes it a top choice for manufacturers and designers looking to enhance the audio experience in their products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0641 $51.6025
60+ $1.6937 $101.6220
92+ $1.6407 $150.9444
126+ $1.5878 $200.0628
163+ $1.5349 $250.1887
219+ $1.3761 $301.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess