EN
  • EN
  • DE

TPA6130A2YZH

Part No TPA6130A2YZH
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271891-TPA6130A2YZH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6130A2YZH CAD Model

Description

Product Overview: TPA6130A2YZH by Texas Instruments

The TPA6130A2YZH is a high-fidelity audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is part of TI's extensive range of audio amplifiers that cater to the needs of high-quality audio applications. The TPA6130A2YZH is specifically engineered to deliver pristine audio performance in portable devices and is widely used in consumer electronics such as smartphones, tablets, laptops, and personal media players.

Key Features

  • High-Quality Audio Output: With an advanced DirectPath™ technology, the TPA6130A2YZH is capable of delivering a high-quality audio experience with a minimal number of external components required.
  • Efficiency: The device operates on a low supply voltage, ranging from 2.5V to 5.5V, which makes it suitable for battery-powered applications. It also features a low quiescent current that extends battery life.
  • Output Power: The TPA6130A2YZH can drive 25mW into 16Ω stereo headphones with low distortion, ensuring loud and clear sound.
  • Small Form Factor: Housed in a compact 20-bump, lead-free DSBGA package (YZH), the IC is optimized for space-constrained applications.
  • Flexible Gain Settings: It offers a 4-step gain setting that is programmable via an I2C interface, allowing for easy integration and customization in various designs.

Applications

The versatility of the TPA6130A2YZH makes it an ideal choice for a multitude of audio applications. Its compact size and power efficiency are perfect for:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Systems

With its exceptional audio performance and low power consumption, the TPA6130A2YZH from Texas Instruments stands out as a top-tier solution for designers looking to enhance the audio quality of their portable devices without compromising on space or battery life.

You May Also Be Interested in

Altera
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $24.7389
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Advanced Micro Devices
Need more? Email Us
International Rectifier
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6513 $50.3747
46+ $2.1755 $100.0730
72+ $2.1075 $151.7400
99+ $2.0395 $201.9105
127+ $1.9715 $250.3805
170+ $1.7676 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess