EN
  • EN
  • DE

TPD12S015YFFRB

Part No TPD12S015YFFRB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 28DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 28-UFBGA, DSBGA
Case / Package 28-DSBGA
Family Name TPD12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27865-1, 296-27865-2, -296-27865-1-ND, 296-27865-6, -TPD12S015YFFRB-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900622-TPD12S015YFFRB
Ultra Librarian 3D Model Ultra Librarian TPD12S015YFFRB CAD Model

Description

Introducing the TPD12S015YFFRB from Texas Instruments

The TPD12S015YFFRB is a state-of-the-art HDMI companion chip designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically tailored to enhance the performance and functionality of HDMI interfaces in a wide range of electronic devices, including HDTVs, digital media players, and gaming consoles.

Key Features

  • Integrated HDMI Interface Protection: The TPD12S015YFFRB provides comprehensive protection for HDMI interfaces by integrating transient voltage suppressors (TVS) to safeguard against electrostatic discharge (ESD) and other voltage-induced damages.
  • Enhanced Signal Integrity: This chip is engineered to ensure optimal signal integrity for high-speed HDMI signals, thanks to its built-in TMDS lines and dedicated HEAC channel support, which is crucial for maintaining the quality of audio and video transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the TPD12S015YFFRB operates with minimal power consumption, making it an ideal choice for battery-powered devices.
  • Compact Form Factor: The small footprint of the chip allows for seamless integration into space-constrained designs, providing flexibility for product designers.

Applications

The TPD12S015YFFRB is versatile and can be used in a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Portable media players
  • Gaming consoles
  • Docking stations
  • Professional video equipment

Technical Specifications

Equipped with a range of technical features, the TPD12S015YFFRB is designed to meet the rigorous demands of modern HDMI-enabled devices:

  • Integrated ESD protection up to ±8 kV (IEC 61000-4-2)
  • Support for HDMI 1.4 features
  • Backward compatibility with DVI interfaces
  • Low-capacitance TMDS signal path
  • Automatic direction sensing for the DDC and CEC lines
  • Adjustable 5V output for HDMI power

With the TPD12S015YFFRB, Texas Instruments continues to demonstrate its commitment to innovation and excellence in the field of integrated circuit design. This chip is an excellent choice for developers looking to create high-performance, reliable, and consumer-friendly HDMI-enabled products.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2219 $51.1037
55+ $1.8231 $100.2705
85+ $1.7662 $150.1270
118+ $1.7092 $201.6856
152+ $1.6522 $251.1344
203+ $1.4813 $300.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess