EN
  • EN
  • DE

TPD2E007YFMR

Part No TPD2E007YFMR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 2-CHANNEL ESD-PROTECTION ARRAY FOR AC-COUPLED/NEGATIVE-RAIL DATA INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271958-TPD2E007YFMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD2E007YFMR CAD Model

Description

TPD2E007YFMR - ESD Protection Device from Texas Instruments

The TPD2E007YFMR is a state-of-the-art ESD protection device designed by Texas Instruments to safeguard high-speed interfaces from electrostatic discharge damages. This compact, bidirectional TVS (Transient Voltage Suppressor) diode array is engineered to protect two data or transmission lines. It is an ideal choice for applications where board space is at a premium and where high-speed data integrity is crucial.

With its ultra-low capacitance of just 0.8 pF (typical), the TPD2E007YFMR ensures that signal integrity is maintained, making it perfect for protecting USB 2.0, HDMI, SATA, and other high-speed data lines. This low capacitance is essential for minimizing signal attenuation, thereby preserving the quality and speed of data transmission.

The device is rated to dissipate ESD strikes at ±8 kV contact discharge and ±15 kV air-gap discharge, as defined in the IEC 61000-4-2 international standard. This robust level of protection means that the TPD2E007YFMR can effectively shield sensitive electronic components from the destructive effects of ESD events, thereby enhancing product reliability and longevity.

Housed in a compact DFN package with a body size of 1.0 mm x 0.6 mm (YFM package), the TPD2E007YFMR is not only space-efficient but also offers excellent thermal performance. The low dynamic resistance (Rdyn) of the device provides superior clamping performance when an ESD event occurs, ensuring that the protected lines are quickly and effectively shielded from high transient voltages.

Installation of the TPD2E007YFMR is straightforward, thanks to its flow-through design, which simplifies PCB layout and allows for easy routing of differential pairs. This design feature is particularly beneficial in applications where board layout is complex and space constraints are critical.

In summary, the TPD2E007YFMR from Texas Instruments is a highly effective solution for ESD protection in high-speed digital interfaces. Its low capacitance, robust ESD withstand capability, and compact form factor make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess