EN
  • EN
  • DE

TPD2E009DRTR

Part No TPD2E009DRTR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SOT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-3
Win Source Part Number 033549-TPD2E009DRTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Industrial, Multimedia
Ultra Librarian 3D Model Ultra Librarian TPD2E009DRTR CAD Model

Description

The TPD2E009DRTR is a state-of-the-art transient voltage suppressor (TVS) diode array designed by Texas Instruments to provide a high level of protection for sensitive electronic components. This compact and versatile device is engineered to protect two data or transmission lines from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surge events.

Key Features

  • ESD Protection: The TPD2E009DRTR offers exceptional ESD protection of ±8kV contact discharge and ±15kV air-gap discharge, as per the IEC 61000-4-2 international standard.
  • Low Capacitance: With a low loading capacitance of 0.8 pF (typical), it is ideal for use in high-speed data interfaces without significantly affecting signal integrity.
  • Low Leakage Current: It has an ultra-low leakage current of 1 nA (max), making it suitable for power-sensitive applications.
  • Small Package Size: The device comes in a small SOT-23 (DRTR) package, which is perfect for space-constrained applications.
  • RoHS Compliant: It is compliant with RoHS standards, ensuring that it meets the environmental and safety standards set for electronic components.

Applications

The TPD2E009DRTR is designed for use in a wide range of applications where data line protection is critical. It is commonly used in:

  • USB Interfaces
  • HDMI Ports
  • Portable Electronics
  • Notebooks, Desktops, and Servers
  • Mobile Phones
  • Network Ports
  • Other High-Speed Data Interfaces

Why Choose TPD2E009DRTR?

Choosing the TPD2E009DRTR for your circuit protection needs means opting for a device that provides robust protection without compromising on performance. Its combination of low capacitance, high ESD protection, and small form factor makes it an excellent choice for safeguarding high-speed data lines in today's compact and sophisticated electronic devices.

With Texas Instruments' reputation for quality and reliability, the TPD2E009DRTR is a component that engineers and designers can trust to protect their valuable electronic systems against transient voltage spikes and surges.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess