EN
  • EN
  • DE

TPD2E2U06QDCKRQ1

Part No TPD2E2U06QDCKRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12.4VC SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name TPD2E2U06
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-44302-2, -296-44302-1-ND, TPD2E2U06QDCKRQ1-ND, 296-44302-1, -296-44302-1, 296-44302-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846094-TPD2E2U06QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TPD2E2U06QDCKRQ1 CAD Model

Description

The TPD2E2U06QDCKRQ1 is an advanced, dual-channel Electrostatic Discharge (ESD) protection device manufactured by Texas Instruments. This component is specifically designed to safeguard high-speed interfaces like USB 2.0, HDMI, and other vulnerable circuits from the damaging effects of ESD and other transient voltage events. Its compact form factor and high level of protection make it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • ESD Protection: Provides robust ESD protection up to ±15kV (IEC 61000-4-2), ensuring the safety of sensitive components from electrostatic discharges.
  • Low Capacitance: Features ultra-low capacitance (0.5 pF typ.) which minimizes signal degradation, making it suitable for high-speed data lines without compromising signal integrity.
  • Low Leakage: Exhibits low leakage current, thereby enhancing the overall power efficiency of the system and reducing power consumption.
  • Bi-Directional Interface Protection: Capable of protecting one bidirectional data line or two unidirectional lines, offering design flexibility and simplified inventory management.
  • Small Package Size: Comes in a small SC-70 (SOT-323) package, making it a space-saving solution for densely packed circuit boards.
  • Wide Operating Range: Operates over a wide temperature range of -40°C to +125°C, suitable for various environmental conditions.

Applications

The TPD2E2U06QDCKRQ1 is widely used in protecting interfaces across different sectors, including:

  • Consumer Electronics (Smartphones, Tablets, PCs)
  • Portable Electronics
  • USB Peripherals and Accessories
  • Audio/Video Inputs
  • Serial Interfaces

With its impressive ESD protection capabilities and low-capacitance design, the TPD2E2U06QDCKRQ1 is an essential component for designers looking to enhance the durability and longevity of their electronic products. Texas Instruments' commitment to quality and performance is evident in this device, which stands as a testament to their leadership in semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2760 $51.0600
445+ $0.2265 $100.7925
685+ $0.2194 $150.2890
945+ $0.2123 $200.6235
1,220+ $0.2052 $250.3440
1,635+ $0.1840 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,991 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess