EN
  • EN
  • DE

TPD4F202YFUR

Part No TPD4F202YFUR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Texas Instruments
Series TPD
Package Tape & Reel
Product Status Last Time Buy
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 108MHz (Cutoff)
Attenuation Value 40dB @ 1GHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage - Rated -
Mounting Type Surface Mount
Package / Case 10-XFBGA, DSBGA
Size / Dimension 0.061" L x 0.041" W (1.56mm x 1.05mm)
Height 0.014" (0.35mm)
Base Product Number TPD4F202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369415-TPD4F202YFUR
Ultra Librarian 3D Model Ultra Librarian TPD4F202YFUR CAD Model

Description

The TPD4F202YFUR is a state-of-the-art, four-channel Transient Voltage Suppressor (TVS) diode array from Texas Instruments, designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is a crucial safeguard for maintaining the integrity and reliability of a wide range of electronic systems.

Key Features

  • ESD Protection: The TPD4F202YFUR offers excellent ESD protection for high-speed data lines, capable of withstanding ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, in accordance with the IEC 61000-4-2 international standard.
  • Low Capacitance: With a low loading capacitance of 0.8 pF (typical) per I/O, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Small Package: The device comes in a space-saving DSBGA (YF) package, which is a mere 1.37 mm x 1.77 mm, making it suitable for use in compact electronic assemblies.
  • Wide Operating Range: It operates over a broad temperature range of -40°C to 85°C, ensuring reliable protection across various environmental conditions.
  • Low Leakage Current: The TPD4F202YFUR has a low leakage current of less than 0.05 µA (max) at 5.5 V, which helps to preserve battery life in portable applications.
  • Integration: This device integrates four TVS diodes, which simplifies design and reduces the number of components required on a printed circuit board (PCB).

Applications

The TPD4F202YFUR is suitable for a variety of applications that require robust ESD protection. It is commonly used in:

  • USB interfaces
  • Mobile handsets
  • Portable electronics
  • High-speed data lines
  • Consumer electronics

With its combination of high-level ESD protection, low capacitance, and compact form factor, the TPD4F202YFUR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3723 $50.2605
330+ $0.3055 $100.8150
510+ $0.2959 $150.9090
700+ $0.2864 $200.4800
905+ $0.2768 $250.5040
1,210+ $0.2482 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess