EN
  • EN
  • DE

TPIC1331DBTR

Part No TPIC1331DBTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376131-TPIC1331DBTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1331DBTR CAD Model

Description

Product Overview: TPIC1331DBTR by Texas Instruments

The TPIC1331DBTR is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This device is part of their extensive line of power management ICs, specifically tailored for applications requiring robust and efficient power distribution and control.

Key Features

  • High-Voltage Output: The TPIC1331DBTR is capable of handling high voltage outputs, making it suitable for various industrial and automotive applications that require high voltage levels.
  • Integrated Protection: It comes with built-in protection features that safeguard the device against overcurrent, thermal overload, and other potential risks, ensuring reliable performance and longevity.
  • Low Power Consumption: Despite its high-voltage capabilities, the device is designed for low power consumption, contributing to energy efficiency in the systems where it is deployed.
  • Compact Footprint: The TPIC1331DBTR comes in a small package, allowing for a compact design in electronic systems without compromising on power or functionality.

Applications

The versatility of the TPIC1331DBTR makes it an excellent choice for a wide range of applications, including:

  • Automotive systems
  • Power distribution modules
  • Industrial control systems
  • LED lighting systems

Technical Specifications

The device features a robust set of technical specifications that cater to demanding environments:

  • Package Type: DBTR
  • Operating Temperature Range: Specified by manufacturer
  • Output Voltage: Specified by manufacturer
  • Mounting Type: Surface Mount

For detailed technical specifications, potential buyers are encouraged to consult the official Texas Instruments datasheet for the TPIC1331DBTR.

Quality and Support

Texas Instruments is known for their commitment to quality, and the TPIC1331DBTR is no exception. It is built to meet high industry standards, ensuring reliable performance. Additionally, Texas Instruments provides comprehensive technical support and documentation to assist with integration, troubleshooting, and optimization of their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9245 $57.7350
65+ $1.5791 $102.6415
100+ $1.5298 $152.9800
140+ $1.4804 $207.2560
175+ $1.4311 $250.4425
235+ $1.2830 $301.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess