EN
  • EN
  • DE

TPIC13451DBTRG4

Part No TPIC13451DBTRG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995310-TPIC13451DBTRG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPIC13451DBTRG4 CAD Model

Description

Product Overview: TPIC13451DBTRG4

The TPIC13451DBTRG4 is a high-performance, power logic 8-bit shift register manufactured by Texas Instruments. This integrated circuit (IC) is designed to provide a robust and efficient solution for industrial, automotive, and consumer electronics applications where interfacing with high-voltage or high-current loads is required.

Key Features

  • High-Voltage Output: The TPIC13451DBTRG4 can handle output voltages that are essential for driving a variety of loads, making it incredibly versatile for different design needs.
  • High-Current Sink Capability: With the ability to sink high currents, this shift register can directly drive heavy loads, reducing the need for additional power components.
  • Low Power Consumption: Designed with efficiency in mind, the IC consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Robust Protection Features: It includes built-in protection features such as thermal shutdown and over-current protection, safeguarding the device and the system it is part of from potential damage.
  • Serial Interface: The device can be controlled through a serial interface, which simplifies the connection to microcontrollers and reduces the number of I/O pins required for operation.

Applications

The TPIC13451DBTRG4 is suited for a broad range of applications. It is particularly useful in scenarios where multiple high-voltage or high-current loads need to be controlled in a sequential manner. This includes LED displays, relay drivers, and power supply circuits. Its robust design also makes it an excellent choice for automotive applications, such as controlling the indicators or dashboard lights, and industrial control systems where reliability and performance are crucial.

Product Specifications

Packaged in a DBTRG4 configuration, this device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact footprint and suitability for space-constrained applications. The TPIC13451DBTRG4 operates over a wide temperature range, ensuring reliability and consistent performance even in extreme conditions.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPIC13451DBTRG4 is no exception. It is built to meet high industry standards, ensuring long-term reliability for the end-users. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of this shift register into your design as seamless as possible.

You May Also Be Interested in

Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2546 $50.1840
100+ $1.0295 $102.9500
155+ $0.9973 $154.5815
210+ $0.9651 $202.6710
270+ $0.9330 $251.9100
360+ $0.8364 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess