EN
  • EN
  • DE

TPIC46L03DBR

Part No TPIC46L03DBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 6-CHANNEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER | IC PRE-FET DVR 6CH S/P 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 5.5V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise / Fall Time 3.5μs, 3μs
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number TPIC46L03
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272003-TPIC46L03DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC46L03DBR CAD Model

Description

The TPIC46L03DBR is a sophisticated, high-voltage, high-current integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern power management systems. This robust device is part of the TPIC family, which is renowned for its power interface circuits with serial-to-parallel shift registers and high-voltage, high-current open-drain outputs.

Featuring six channels, the TPIC46L03DBR is capable of sinking high currents with a continuous current rating of 1.5A per channel. The device operates with a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with typical microcontroller logic levels and ensuring compatibility with a wide range of applications in the industrial, automotive, and consumer electronics sectors.

The open-drain outputs of the TPIC46L03DBR are designed to handle up to 50V, which allows the device to drive a variety of inductive loads such as relays, solenoids, and stepper motors. Additionally, this integrated circuit includes built-in clamp diodes for inductive kickback protection, ensuring reliable operation and longevity of the system it is integrated into.

The shift register and latch functions enable the TPIC46L03DBR to reduce the number of I/O pins required from the controlling microprocessor. This allows for the expansion of output ports, which is particularly useful in microcontroller-based systems where I/O availability is limited. The serial interface also simplifies the cascading of multiple TPIC devices for expanded output capabilities without the need for additional microcontroller pins.

The TPIC46L03DBR comes in a DBR package, which is a surface-mount, 24-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint for space-constrained applications. Its performance and packaging make it an ideal choice for driving arrays of LEDs, managing power distribution, and controlling various high-power loads with a microcontroller-based system.

Texas Instruments' commitment to quality ensures that the TPIC46L03DBR meets stringent industry standards for reliability and performance, providing a trusted solution for engineers and designers looking to create efficient and durable power management systems.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3907 $50.2047
51+ $1.9616 $100.0416
79+ $1.9003 $150.1237
109+ $1.8390 $200.4510
141+ $1.7777 $250.6557
189+ $1.5938 $301.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess