EN
  • EN
  • DE

TPIC6C596DRCT

Part No TPIC6C596DRCT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Serial In Parallel Out, 6C Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100853-TPIC6C596DRCT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DRCT CAD Model

Description

Product Overview: TPIC6C596DRCT from Texas Instruments

The TPIC6C596DRCT is a high-performance, power logic 8-bit shift register manufactured by Texas Instruments. This integrated circuit (IC) is designed to provide an efficient solution for driving a wide range of applications, including LED displays, digital signage, and industrial control systems. The device facilitates serial-to-parallel data conversion with output latches and 8-bit shift storage which allows for cascading multiple devices without additional circuitry.

With a robust design, the TPIC6C596DRCT operates over a wide supply voltage range of 4.5V to 50V, making it versatile for various operating conditions. It features a maximum clock frequency of 30MHz, which allows for high-speed data transfer and improved performance in demanding applications. This shift register includes a built-in power DMOS transistor for each output, which can sink up to 250 mA of continuous current at 50V, ideal for directly driving LEDs or other high-current loads.

One of the key advantages of the TPIC6C596DRCT is its enhanced thermal performance, thanks to the power DMOS transistors that have low on-state resistance. This characteristic ensures lower power dissipation and improved reliability. Additionally, the device is equipped with thermal shutdown protection, which helps to prevent damage from overheating.

The TPIC6C596DRCT comes in a compact, surface-mount 16-pin SSOP package, which is space-efficient and suitable for automated assembly processes. Its small footprint allows designers to minimize board space while maximizing functionality. The IC also supports a wide operating temperature range of -40°C to 125°C, ensuring stable operation in extreme environments.

For enhanced system safety, the TPIC6C596DRCT incorporates output clamp diodes that provide inductive transient protection. This makes it an excellent choice for driving inductive loads such as relays and solenoids, in addition to LEDs.

Overall, the TPIC6C596DRCT from Texas Instruments is a reliable and versatile solution for designers looking to implement serial data control in their power-driven applications. Its combination of high-voltage operation, high current capability, and built-in protection features make it a smart choice for a broad array of industrial and commercial products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess