EN
  • EN
  • DE

TPIC84000TPWPRQ1

Part No TPIC84000TPWPRQ1
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description LOW-FREQUENCY ANTENNA DRIVER FOR PASSIVE START AND PASSIVE ENTRY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Passive Entry/Start
Frequency 134.2kHz
Interface SPI
Operating Supply Voltage 7 V ~ 38 V
Operating Temperature Range -40°C ~ 105°C
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272034-TPIC84000TPWPRQ1
Manufacturer Homepage www.ti.com
Family Name TPIC84000
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC84000TPWPRQ1 CAD Model

Description

The TPIC84000TPWPRQ1 by Texas Instruments is a highly integrated automotive power management integrated circuit (IC) designed to meet the rigorous demands of modern vehicle electronics. This advanced IC is optimized for use in a variety of automotive applications, including body control modules, infotainment systems, and advanced driver assistance systems (ADAS).

Key Features:

  • High-Voltage Tolerance: The device is capable of handling high input voltages, making it suitable for direct connection to automotive battery lines, thus providing flexibility in design and reducing the need for external voltage regulation components.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently controlled and configured to support various output voltage levels, catering to the power requirements of different subsystems within the automotive environment.
  • Thermal Protection: The IC includes thermal shutdown and over-temperature protection, ensuring reliable operation under a wide range of temperature conditions typically encountered in automotive applications.
  • Robust Design: Designed with automotive-grade reliability, the TPIC84000TPWPRQ1 is built to withstand the harsh conditions of the automotive environment, including vibration, shock, and extreme temperatures.
  • Communication Interface: The inclusion of a communication interface allows for easy integration into vehicle communication networks, enabling diagnostics and control through standard communication protocols.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality and reliability standards required for automotive qualification, ensuring performance and longevity in the field.

Applications:

With its robust feature set, the TPIC84000TPWPRQ1 is an ideal choice for a multitude of automotive applications. It is particularly well-suited for:

  • Power supply circuits in body control modules
  • Infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Other automotive-related power management tasks

Overall, the TPIC84000TPWPRQ1 from Texas Instruments represents a cutting-edge solution for automotive power management, delivering reliability, versatility, and performance that modern vehicles demand.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7711 $51.9399
22+ $4.7353 $104.1766
33+ $4.5873 $151.3809
46+ $4.4394 $204.2124
59+ $4.2914 $253.1926
78+ $3.8474 $300.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess