EN
  • EN
  • DE

TPL5110QDDCRQ1

Part No TPL5110QDDCRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER TSOT23-6  /  Programmable Timer IC SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Programmable Timer
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 35 nA
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Mounting SMD (SMT)
Base Product Number TPL5110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPL5110QDDCRQ1-ND,296-47866-6,296-47866-2,296-47866-1
Standard Package 3,000
Win Source Part Number 1100856-TPL5110QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPL5110QDDCRQ1 CAD Model

Description

Introducing the TPL5110QDDCRQ1 from Texas Instruments

The TPL5110QDDCRQ1 is a highly efficient nano-power timer IC designed for power gating in duty-cycled or battery-powered applications. Manufactured by Texas Instruments, this device is part of their extensive range of power management integrated circuits, engineered to enhance the longevity and efficiency of modern electronic systems.

Featuring a programmable time interval ranging from 100 milliseconds to 7200 seconds, the TPL5110QDDCRQ1 provides versatile timing configurations suitable for a wide array of applications. This flexibility allows designers to optimize the power cycles of their systems, ensuring that devices consume power only when necessary, thereby significantly extending battery life.

The TPL5110QDDCRQ1 is designed with simplicity in mind, requiring minimal external components to function. This not only streamulates the design process but also helps reduce the overall bill of materials for the product it's integrated into. The timer IC can deliver a maximum current of 1.3 A during the power-on phase, making it capable of driving a variety of peripheral devices directly.

One of the key features of the TPL5110QDDCRQ1 is its ultra-low current consumption. With a quiescent current of just 35 nA, it sets a benchmark for power efficiency, ensuring that the power consumption during the off-phase of the duty cycle is negligible. This characteristic is particularly crucial for battery-powered applications where every nanoampere counts towards the total operational lifespan.

The device is housed in a compact 6-pin SOT-23 package, making it ideal for space-constrained applications. Its operational temperature range of -40°C to 125°C also ensures reliability across various environmental conditions. Additionally, the TPL5110QDDCRQ1 is AEC-Q100 qualified, which means it meets the stringent requirements of the automotive industry, providing robust performance in automotive applications.

In conclusion, the TPL5110QDDCRQ1 by Texas Instruments is an exceptional choice for designers who require a reliable, efficient, and flexible timing solution for their power-sensitive applications. Whether it's for consumer electronics, industrial monitoring systems, or automotive devices, this nano-power timer IC helps maintain functionality while conserving energy, contributing to the development of sustainable, energy-efficient electronic products.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $44.4899
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7031 $52.7325
175+ $0.5769 $100.9575
270+ $0.5589 $150.9030
370+ $0.5408 $200.0960
480+ $0.5228 $250.9440
645+ $0.4687 $302.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,809 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess